EN
  • EN
  • DE

SSD03504001

Part No SSD03504001
Manufacturer Hammond Manufacturing
Catalog Rack Accessories
Description RECEPTACLE REMOTE 125V/15A / Rack Receptacle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Hammond Manufacturing
Series SSD
Package Box
Product Status Active
Accessory Type Receptacle
For Use With/Related Products Din Rail Track
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.90.9180
Win Source Part Number 1122622-SSD03504001
Ultra Librarian 3D Model Ultra Librarian SSD03504001 CAD Model

Description

The SSD03504001 is a receptacle accessory designed for use with Din Rail Track. It is part of the SSD series from Hammond Manufacturing.

  • Series: SSD
  • Packaging: Box
  • Category: Boxes, Enclosures, Racks
  • Accessory Type: Rack accessories
  • Product Status: Active
  • Standard Package: 1 piece
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • REACH Status: Unaffected
  • HTSUS Code: 8414.90.9180
  • Manufacturer: Hammond Manufacturing

You May Also Be Interested in

Hammond Manufacturing
RACK HARDWARE BUS BAR
Lowest to $96.8303
Hammond Manufacturing
PLINTH
Need more? Email Us
Neutrik
NZPFBP Fiber Optic Connectors
Need more? Email Us
Panduit Corp
700MMWALL BEAM, BLACK
Need more? Email Us
Panduit Corp
600MM WALL BEAM, BLACK
Need more? Email Us
Bud Industries
BRACKET ADJUST 1.75" X 8" 1 PAIR / Rack Mounting Bracket Adjustable
Need more? Email Us
StarTech.com
DB9 SERIAL SLOT PLATE BRACKET
Need more? Email Us
NM3
Panduit Corp
HORIZONTAL CABLE MANAGER HIGH CA
Need more? Email Us
Hammond Manufacturing
GROUND BAR KITS HORIZONTAL
Lowest to $157.2067

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5610 $83.5610
2+ $68.5630 $137.1260
3+ $66.4204 $199.2612
4+ $64.2778 $257.1112
5+ $62.1352 $310.6760
7+ $55.7074 $389.9518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
In Stock: 20 pieces Factory Stock: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess