EN
  • EN
  • DE

CDP1855CDX

Part No CDP1855CDX
Manufacturer Harris Corporation
Catalog Linear - Analog Multipliers, Dividers
Description 8-BIT MULTIPLY/DIVIDE UNIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Harris Corporation
Package Bulk
Product Status Active
Function Analog Multiplier/Divider
Number of Bits/Stages 1-Quadrant
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-SBDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 578090-CDP1855CDX
Ultra Librarian 3D Model Ultra Librarian CDP1855CDX CAD Model

Description

The CDP1855CDX is an analog multiplier/divider integrated circuit used in linear applications.

  • Category: Integrated Circuits - Linear - Analog Multipliers, Dividers
  • Type: 1-Quadrant Analog Multiplier/Divider
  • Package: 28-CDIP
  • Packaging: Bulk
  • Supplier Device Package: 28-SBDIP
  • Status: Active
  • Manufacturer: Harris Corporation

It belongs to the Integrated Circuits - Linear - Analog Multipliers, Dividers category. The CDP1855CDX is a 1-quadrant analog multiplier/divider with a 28-CDIP package. It features a bulk package type and a supplier device package of 28-SBDIP. The CDP1855CDX is an active product manufactured by Harris Corporation. It is commonly used in various analog signal processing applications that require multiplication or division of signals. With its high-quality performance and reliable design, the CDP1855CDX is a popular choice among engineers and electronic enthusiasts.

You May Also Be Interested in

Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR / Analog Multiplier 28-CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Analog Multiplier
Lowest to $19.5773
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER MONO PREC 14-CDIP
Lowest to $50.4238
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP
Need more? Email Us
Texas Instruments
Wide Bandwidth PRECISION ANALOG MULTIPLIER
Lowest to $80.5355
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $26.1941
Analog Devices Inc.
BIPOLAR MULTIPLIER 4QUAD / Analog Multiplier 4-Quadrant 8-SOIC
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Integrated Circuit Multiplier
Need more? Email Us
Advanced Micro Devices
AM25LS14 - MULTIPLIER / Analog Multiplier 16-CFlatPack
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess