EN
  • EN
  • DE

6N140/883B

Part No 6N140/883B
Manufacturer Hewlett Packard
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021803-6N140/883B
Categories OEM Parts(0-9)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6N140/883B CAD Model

Description

The 6N140/883B is a part manufactured by Hewlett Packard, categorized as an OEM part. Based on its designation, it is likely a high-reliability, military-grade version of the 6N140 optocoupler. Optocouplers, also known as optoisolators, are semiconductor devices that use light to transfer electrical signals between two isolated circuits. This isolation is crucial in many applications to protect sensitive electronics from high voltages or to eliminate ground loops.

Applications

  • Military and aerospace systems: Due to the /883B designation, this part is specifically designed for high-reliability applications where environmental conditions are extreme and failure is not an option.
  • Industrial control systems: Used for isolating control signals between different parts of a system, such as between a microcontroller and a high-power motor driver.
  • Medical equipment: Provides electrical isolation to protect patients and equipment from dangerous voltage levels.
  • Power supplies: Used in switching power supplies for feedback control and isolation.

Features

  • High isolation voltage: Provides a high degree of electrical isolation between the input and output circuits.
  • High common-mode transient immunity (CMTI): Prevents unwanted signals from being coupled through the optocoupler due to fast-changing common-mode voltages.
  • TTL compatibility: Compatible with transistor-transistor logic (TTL) circuits.
  • High reliability: Designed and manufactured to meet stringent quality and reliability standards. The /883B designation suggests compliance with MIL-STD-883, indicating rigorous testing and screening processes.

Benefits

  • Electrical isolation: Protects sensitive circuits from high voltages and ground loops.
  • Improved system reliability: Reduces the risk of component failure due to voltage spikes or other electrical disturbances.
  • Enhanced safety: Protects users and equipment from electrical hazards.
  • Noise reduction: Eliminates ground loops and reduces noise in sensitive circuits.

Additional Details

The 6N140 is typically housed in a dual-in-line package (DIP). The /883B designation signifies that this specific part has undergone additional testing and screening to meet military standards. Key parameters include isolation voltage, current transfer ratio (CTR), input forward voltage, and output saturation voltage. The operating temperature range is also a critical specification, especially for military and aerospace applications. It is crucial to consult the specific datasheet from Hewlett Packard or a reliable supplier to obtain accurate and detailed specifications for the 6N140/883B.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess