The DF15(1.8)-30DS-0.65V(51) is a connector manufactured by Hirose Electric Co. Ltd. This is a compact, double-row crimp connector designed for high-density mounting, commonly used for board-to-wire connections in various electronic devices.
Applications
- Internal wiring in compact electronic devices
- Board-to-wire connections in consumer electronics
- Signal and power connections in industrial equipment
- Data transmission in communication devices
- Automotive electronics
Features
- Number of Contacts: 30
- Pitch: 1.8 mm
- Double-Row Configuration
- Crimp Connection
- Compact Design
- Surface Mountable
- High-Density Mounting
Benefits
- High-Density Connections: Allows for a large number of connections in a small space, optimizing board layout.
- Secure Crimp Connection: Ensures reliable electrical contact and minimizes signal loss.
- Compact Design: Saves space in compact electronic devices.
- Easy Assembly: Crimp-style termination simplifies wiring.
- Durable Construction: Provides long-lasting performance in demanding applications.
Additional Details
The DF15(1.8)-30DS-0.65V(51) connector is designed for use with compatible Hirose crimp terminals and housings. The 1.8mm pitch provides a balance between compactness and ease of handling. The double-row configuration maximizes the number of contacts in a small footprint. The connector's compact and durable design makes it well-suited for internal wiring in a variety of electronic devices.
This connector is commonly used in various applications where high-density board-to-wire connections are required. Its robust construction and reliable performance make it a suitable choice for a wide range of electronic devices.