EN
  • EN
  • DE

2SA566

Part No 2SA566
Manufacturer Hitachi, Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018067-2SA566
Categories OEM Parts(0-9)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA566 CAD Model

Description

The 2SA566 is a PNP silicon transistor manufactured by Hitachi, Ltd. This transistor is designed for low-frequency power amplification applications. It's commonly found in older audio amplifiers and related electronic circuits where moderate power output is required. While newer transistors offer improved performance, the 2SA566 remains relevant in legacy systems and repair scenarios.

Applications

  • Audio Amplifiers: Used as a driver or output transistor in low-power audio amplifiers.
  • Switching Circuits: Employed in basic switching circuits for controlling low-current loads.
  • General Purpose Amplification: Suitable for amplifying low-frequency signals in various electronic devices.
  • Power Supplies: Can be found in linear power supplies for voltage regulation.
  • Legacy Equipment Repair: Often used as a replacement part in older electronic devices and audio equipment.

Features

  • PNP Silicon Transistor: Offers complementary functionality to NPN transistors.
  • Low-Frequency Operation: Optimized for use in audio and other low-frequency applications.
  • Moderate Power Dissipation: Capable of handling moderate power levels.
  • Through-Hole Package: Designed for easy mounting on printed circuit boards.
  • High Collector-Emitter Voltage: Supports higher voltage levels between the collector and emitter.

Benefits

  • Reliable Performance: Provides stable and consistent operation in appropriate circuits.
  • Easy to Use: Simple to implement in basic amplifier and switching circuits.
  • Cost-Effective: Offers an affordable solution for low-power amplification needs.
  • Readily Available: Still available from various distributors for replacement purposes.
  • Legacy Compatibility: Suitable for repairing older electronic equipment.

Additional Details

The 2SA566 has specific ratings for collector current, collector-emitter voltage, and power dissipation, which must be considered when designing a circuit. It is crucial to ensure that these ratings are not exceeded to prevent damage to the transistor. The transistor's hFE (current gain) is an important parameter that determines its amplification capabilities. Heat sinking may be necessary if the transistor is operating at higher power levels to maintain its temperature within safe limits. The 2SA566 is typically housed in a TO-92 or similar through-hole package for easy installation.

You May Also Be Interested in

Amd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.4019
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess