EN
  • EN
  • DE

HZF15BP-JTR

Part No HZF15BP-JTR
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063869-HZF15BP-JTR
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HZF15BP-JTR CAD Model

Description

The HZF15BP-JTR is a Zener diode manufactured by Hitachi, Ltd. It is designed for voltage regulation and surge protection in various electronic circuits. This diode provides a stable reference voltage by maintaining a constant voltage drop across it when reverse biased and operating within its specified current range.

Applications:

  • Voltage regulation in power supplies: Stabilizes output voltage against variations in input voltage or load current.
  • Overvoltage protection: Protects sensitive electronic components from voltage spikes and surges.
  • Clipping circuits: Limits the voltage of a signal to a predetermined level.
  • Voltage shifting: Shifts the DC level of a signal.
  • Reference voltage generation: Provides a stable reference voltage for comparators and other circuits.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, providing robust protection against transient voltage events.
  • Sharp Breakdown Voltage: Exhibits a sharp breakdown voltage characteristic, ensuring precise voltage regulation.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, enhancing efficiency.
  • Compact Package: Available in a compact package for space-saving designs.
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term reliability.

Benefits:

  • Provides stable voltage regulation: Maintains a constant voltage output, ensuring reliable operation of electronic circuits.
  • Protects against voltage surges: Prevents damage to sensitive components from overvoltage conditions.
  • Enhances circuit performance: Improves the overall performance and stability of electronic systems.
  • Reduces component count: Can replace more complex voltage regulation circuits, saving space and cost.
  • Ensures long-term reliability: Offers dependable performance over an extended lifespan.

Technical Specifications:

While specific voltage and current ratings vary depending on the exact model, typical specifications include a Zener voltage in the range of 15V, a low reverse leakage current (typically in the microampere range), and a high surge current capability. The package type is typically a small outline transistor (SOT) package for surface mount applications. Consult the device datasheet for complete and accurate electrical characteristics.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess