The MAX6690MEE-TG096 from Maxim Integrated is a high-precision temperature sensor designed for digital systems. It provides accurate monitoring of both remote and local temperatures, ensuring that digital devices operate within their thermal limits and maintain optimal performance.
Key Features
- Dual Temperature Sensing: This sensor can monitor the temperature of two sources simultaneously. It has one local sensor and one remote sensor input for external diodes.
- High Accuracy: The MAX6690MEE-TG096 offers an accuracy of ±1°C for local temperature sensing and ±3°C for remote temperature sensing, making it reliable for critical applications.
- I²C/SMBus Compatible: With its I²C/SMBus interface, the device can easily be integrated into existing digital systems, allowing for simple communication and control.
- Programmable Alert Outputs: It features programmable overtemperature alert and overtemperature shutdown outputs, which can be configured to protect your system from overheating.
- Wide Temperature Range: The sensor operates over a wide temperature range, typically from -55°C to +125°C, accommodating various operating environments.
- Low Power Consumption: Designed for efficiency, the MAX6690MEE-TG096 consumes minimal power, making it suitable for power-sensitive applications.
Applications
The MAX6690MEE-TG096 is ideal for a range of applications, particularly where precise temperature monitoring is crucial. It is commonly used in:
- Desktop and Notebook Computers
- Servers and Data Centers
- Telecommunications Equipment
- Industrial Systems
- Medical Equipment
Product Specifications
| Parameter |
Value |
| Package/Case |
16-QSOP |
| Mounting Type |
Surface Mount |
| Interface |
I²C/SMBus |
| Supply Voltage |
3V to 5.5V |
Overall, the MAX6690MEE-TG096 from Maxim Integrated is a robust and versatile temperature sensor that offers precise temperature monitoring for a variety of electronic applications, ensuring systems remain within safe operating temperatures.