EN
  • EN
  • DE

MCE2826001

Part No MCE2826001
Manufacturer Hoffman Enclosures, Inc.
Catalog OEM Parts (M - N)
Description Kit, Cond Evap M28 230V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968368-MCE2826001
Categories OEM Parts(M-N)
Manufacturer Hoffman Enclosures, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCE2826001 CAD Model

Description

The MCE2826001 appears to be a part number for an enclosure manufactured by Hoffman Enclosures, Inc. Hoffman is a well-known provider of electrical enclosures designed to protect sensitive electronic equipment from harsh environmental conditions. While specific details require further investigation, the enclosure is likely designed to house and protect electrical components from dust, water, corrosion, and other environmental hazards.

Applications

  • Industrial automation: Housing control panels, PLCs, and other automation equipment in factories.
  • Telecommunications: Protecting networking equipment in outdoor environments.
  • Power distribution: Enclosing electrical panels and circuit breakers.
  • Outdoor signage: Protecting electronic displays and lighting systems.
  • Transportation: Housing electronic equipment in trains, buses, and other vehicles.

Features

  • NEMA rating: Provides protection against dust, water, and corrosion (specific NEMA rating depends on the model).
  • Durable construction: Typically made from steel, stainless steel, or aluminum.
  • Gasketed doors: Ensures a tight seal to prevent ingress of contaminants.
  • Locking mechanisms: Provides security and prevents unauthorized access.
  • Mounting options: Allows for easy installation on walls, floors, or other surfaces.
  • Variety of sizes and configurations: Available in a wide range of sizes and shapes to meet different application requirements.

Benefits

  • Protection from harsh environments: Prevents damage to electronic equipment from dust, water, corrosion, and other contaminants.
  • Increased equipment reliability: Extends the lifespan of electronic equipment by protecting it from environmental hazards.
  • Improved safety: Protects personnel from electrical hazards.
  • Reduced downtime: Prevents equipment failures caused by environmental factors.
  • Compliance with industry standards: Meets industry standards for electrical enclosures.
  • Easy installation: Designed for easy installation and maintenance.

Additional Details

Hoffman enclosures are available in a variety of materials, including carbon steel, stainless steel, and aluminum. The choice of material depends on the specific application and the level of corrosion resistance required. Enclosures are often rated according to NEMA (National Electrical Manufacturers Association) standards, which define the level of protection provided against various environmental hazards. Common NEMA ratings include NEMA 1, NEMA 3R, NEMA 4, NEMA 4X, and NEMA 12.

The MCE2826001 will likely have specific dimensions, door configurations (single door, double door), and locking mechanisms, which would be detailed in the product datasheet or catalog. Features such as windows, ventilation, and internal mounting panels can also be important considerations depending on the application requirements. The enclosure may also include grounding provisions to ensure proper grounding of the enclosed equipment.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess