EN
  • EN
  • DE
  • IT

SSCDLNN040MGSA5

Part No SSCDLNN040MGSA5
Manufacturer Honeywell
Catalog Pressure Sensors, Transducers
Description SENSOR PRES 0.58PSI DIFF 5V DIP  /  Pressure Sensor 0.58PSI (4kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-DIP (0.524", 13.30mm), Top Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr Honeywell Sensing and Productivity Solutions
Series TruStability® SSC
Package Bulk
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 0.58PSI (4kPa)
Output Type SPI
Output 12 b
Accuracy ±0.25%
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.1" (2.47mm) Tube
Port Style Barbed
Features Amplified Output, Temperature Compensated
Termination Style PC Pin
Maximum Pressure 10.88PSI (75kPa)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP (0.524", 13.30mm), Top Port
Supplier Device Package 8-DIP
Base Product Number SSCDLNN
Other Names 480-3662,2266-SSCDLNN040MGSA5
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.20.4000
Win Source Part Number 1234502-SSCDLNN040MGSA5
Ultra Librarian 3D Model Ultra Librarian SSCDLNN040MGSA5 CAD Model

Description

The Honeywell Sensing and Productivity Solutions SSCDLNN040MGSA5 is a pressure sensor with a vented gauge pressure type. It is manufactured by Honeywell Sensing and Productivity Solutions.

  • Pressure Type: vented gauge
  • Operating Pressure: 0.58 PSI (4kPa)
  • Maximum Pressure: 10.88 PSI (75kPa)
  • Accuracy: ±0.25%
  • Output: 12 b
  • Output Type: SPI
  • Voltage Supply: 4.75V to 5.25V
  • Port: top port
  • Port Size: male - 0.1" (2.47mm) tube
  • Port Style: barbed
  • Termination Style: PC pin
  • Package: 8-DIP (0.524", 13.30mm) package
  • Standard Package: 50 pieces
  • MSL Level: 1 (unlimited)
  • HTSUS: 9026.20.4000

You May Also Be Interested in

Honeywell
SENSOR PRESS DIFF 30" H2O 4SIP / Pressure Sensor ±1.08PSI (±7.48kPa) Differential Male - 0.19" (4.8mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Amphenol
SENSOR 5PSID 0.13" 0.1V
Lowest to $38.4600
Amphenol
SENSOR 0.36PSID 0.12" 4.5V
Lowest to $33.7222
Honeywell
SENSOR 1.08PSID 0.19" .02V
Need more? Email Us
TE Connectivity
SENSOR 14.5PSIA .15V
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor ±0.36PSI (±2.49kPa) Differential Male - 0.08" (1.92mm) Tube, Dual 12 b 4-SIP, Dual Ports, Same Side
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.12" 14BIT
Need more? Email Us
NXP / Nexperia
SENSOR 1.45PSID 0.13" 3.1V 8SOP
Lowest to $35.8568
Honeywell
SENSOR 30PSIA 0.1V / Pressure Sensor 30PSI (206.84kPa) Absolute Cell w/Body O-Ring 0 mV ~ 100 mV Cylinder
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess