EN
  • EN
  • DE

HF115F/005-1HS3

Part No HF115F/005-1HS3
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824807-HF115F/005-1HS3
Ultra Librarian 3D Model Ultra Librarian HF115F/005-1HS3 CAD Model

Description

The HF115F/005-1HS3 is a miniature electromagnetic relay manufactured by HongFa. This relay is designed for a wide variety of applications requiring reliable switching performance in a compact form factor. Its construction and specifications make it suitable for use in household appliances, industrial control systems, and telecommunications equipment.

Applications

  • Household Appliances: Used in washing machines, refrigerators, air conditioners, and microwave ovens for switching various functions.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), temperature controllers, and motor control circuits.
  • Telecommunications Equipment: Found in telephone exchanges, communication devices, and network equipment for signal routing and switching.
  • Office Automation Equipment: Utilized in printers, copiers, and fax machines for controlling different operations.
  • Power Supplies: Integrated into power supplies for switching circuits and providing overload protection.

Features

  • Miniature Size: Compact design allows for high-density mounting on PCBs.
  • High Switching Capacity: Capable of switching loads up to a specified current and voltage.
  • Low Coil Power Consumption: Energy-efficient design minimizes power usage.
  • High Insulation Resistance: Provides electrical isolation between the coil and contact circuits.
  • Long Life: Designed for reliable performance over a long operational lifespan.
  • Sealed Construction: Offers protection against dust and other environmental contaminants.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Reliable Switching: Ensures consistent and dependable performance in various applications.
  • Space Saving: Compact size allows for efficient use of board space.
  • Energy Efficient: Low coil power consumption reduces energy costs.
  • Enhanced Safety: High insulation resistance provides protection against electrical hazards.
  • Long Service Life: Reduces maintenance and replacement costs.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The HF115F/005-1HS3 relay features a coil voltage of 5VDC. It is a single-pole, single-throw (SPST) normally open relay. Contact ratings typically include values such as 10A at 250VAC or 10A at 30VDC. The relay's operating temperature range is typically between -40°C and +85°C. The insulation resistance between coil and contacts is typically greater than 1000 MΩ. The relay is designed to be PCB mounted.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3145 $50.9190
53+ $1.8991 $100.6523
82+ $1.8398 $150.8636
113+ $1.7804 $201.1852
146+ $1.7211 $251.2806
195+ $1.5430 $300.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,433 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess