EN
  • EN
  • DE

HF115F-I/012-1H3AF(610)

Part No HF115F-I/012-1H3AF(610)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196219-HF115F-I/012-1H3AF(610)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF115F-I/012-1H3AF(610) CAD Model

Description

The HF115F-I/012-1H3AF(610) is a miniature power relay manufactured by HongFa. This relay is suitable for applications requiring a small form factor and dependable switching capabilities. It is a single-pole, single-throw (SPST) normally open (NO) relay designed to control DC loads.

Applications

  • Automation systems: Employed in various automation systems for switching signals and controlling devices.
  • Industrial equipment: Used in industrial machinery and control panels for switching power to different components.
  • Power supplies: Suitable for use in power supplies for switching and protection circuits.
  • Home appliances: Used in appliances such as washing machines, dryers, and refrigerators for controlling motors, heaters, and other elements.
  • Lighting control: Found in lighting systems for switching lights on and off.

Features

  • Compact size: The miniature design allows for efficient use of space on printed circuit boards (PCBs).
  • High switching capacity: Capable of handling substantial current and voltage loads.
  • SPST-NO contact configuration: Provides a straightforward and reliable switching function.
  • DC coil voltage: Operates on a 12VDC coil voltage.
  • High insulation resistance: Ensures electrical isolation between the coil and contacts.
  • Long life expectancy: Designed for reliable performance over an extended operational lifespan.
  • Environmental friendly product (RoHS compliant)

Benefits

  • Consistent switching: Offers reliable and consistent switching performance for various applications.
  • Efficient design: Compact size allows for high-density mounting.
  • Simple integration: Designed for easy installation and connection in electronic circuits.
  • Cost-effectiveness: Provides a good balance of performance and price.
  • Versatility: Well-suited for a wide range of applications.

Additional Details

The coil voltage for this specific relay is 12VDC. The '1H3AF(610)' portion of the part number likely refers to specific internal configurations or manufacturing codes. Refer to the HongFa datasheet for the HF115F series for detailed specifications, including contact ratings, coil resistance, operating temperature range, and safety certifications.

You May Also Be Interested in

Hynix Semiconductor
Need more? Email Us
IQD Frequency Products Ltd
French Electronic Distributor since 1988
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
Fairchild/ON Semiconductor
French Electronic Distributor since 1988
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
RISC Microprocessor, 32-Bit, 20MHz, CMOS, CPGA84
Need more? Email Us
Intel
Need more? Email Us
Intel
Atom™ Processor C2558 (2M Cache, 2.40 GHz) FC-BGA13E, Tray
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess