EN
  • EN
  • DE

HFD41/024-N

Part No HFD41/024-N
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824849-HFD41/024-N
Ultra Librarian 3D Model Ultra Librarian HFD41/024-N CAD Model

Description

The HFD41/024-N is a small signal relay manufactured by Hongfa. This relay is designed for applications requiring reliable switching of low-level signals, such as in telecommunications equipment, measurement instruments, and control systems. Its compact size and high sensitivity make it suitable for dense electronic assemblies.

Applications:

  • Telecommunications: Signal routing and switching in telecom equipment.
  • Measurement Instruments: Switching circuits in test and measurement devices.
  • Control Systems: Control of low-power circuits in industrial and automation systems.
  • Medical Equipment: Switching signals in medical devices where reliability is critical.
  • Security Systems: Signal switching in security and alarm systems.

Features:

  • Compact Size: Small footprint for high-density PCB mounting.
  • High Sensitivity: Low coil power consumption for energy efficiency.
  • High Insulation Resistance: Provides excellent electrical isolation.
  • Long Life Expectancy: Ensures reliable performance over time.
  • Sealed Construction: Offers protection against dust and moisture.
  • Low Contact Resistance: Minimizes signal loss during switching.

Benefits:

  • Reliable Signal Switching: Ensures consistent and dependable signal routing.
  • Space Saving: Compact size allows for high-density mounting on PCBs.
  • Energy Efficient: Low coil power consumption reduces energy usage.
  • Durable Performance: Long life expectancy ensures long-term reliability.
  • Protection Against Environment: Sealed construction protects against contaminants.
  • Minimized Signal Loss: Low contact resistance preserves signal integrity.

The HFD41/024-N relay operates with a 24VDC coil voltage. Its small size and high sensitivity make it ideal for applications where space and power are limited. The sealed construction enhances its durability, making it suitable for use in environments where dust and moisture are present. This relay is designed to provide reliable switching performance in a variety of low-signal applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess