EN
  • EN
  • DE

HP J8768A - HP ProCurve Switch vl 24-Port

Part No HP J8768A - HP ProCurve Switch vl 24-Port
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise 24-port Gig-T vl Module. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 100BASE-T, 10BASE-T. Dimensions (WxDxH): 227.8 x 203.2 x 44.5 mm, Weight: 560 g
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413283-HP J8768A - HP ProCurve Switch vl 24-Port
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J8768A - HP ProCurve Switch vl 24-Port CAD Model

Description

The HP J8768A ProCurve Switch vl 24-Port module offers a seamless and scalable solution for expanding network capabilities. Designed for compatibility with HP ProCurve's modular switch range, this module adds 24 additional ports to your network infrastructure, allowing for increased connectivity and network customization. The HP J8768A supports a wide array of networking standards and protocols, ensuring seamless integration into diverse network environments. It features advanced security protocols to safeguard against unauthorized access, while also offering Quality of Service (QoS) capabilities to ensure that critical network traffic is prioritized efficiently. Its plug-and-play design simplifies installation, making it an ideal choice for businesses looking to quickly and effortlessly enhance their network's performance and scalability. The switch module is well-suited for various applications, including enterprise networking, data centers, and high-density user environments, providing the flexibility and reliability required to meet the demands of modern networking needs.

You May Also Be Interested in

CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us
CISCO
Cisco Catalyst Switch Module 3110G for IBM BladeCe
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco DS-C9132T-24PETK9 32P 32GbE FCoE -E Switch
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess