EN
  • EN
  • DE

H5AN4G6NAFR-VJC

Part No H5AN4G6NAFR-VJC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2666 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940344-H5AN4G6NAFR-VJC
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN4G6NAFR-VJC CAD Model

Description

The H5AN4G6NAFR-VJC is a 4Gb DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It's designed for high-performance computing, networking, and embedded applications requiring significant memory bandwidth and capacity. This component offers improved speed, power efficiency, and reliability compared to previous DDR generations.

Applications:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Networking Equipment (Routers, Switches)
  • Graphics Cards
  • Embedded Systems with High Memory Requirements

Features:

  • 4Gb Density: Provides a substantial amount of memory for demanding applications.
  • DDR4 Technology: Offers higher bandwidth and lower power consumption compared to DDR3.
  • High-Speed Data Transfer: Enables fast data access and processing.
  • Low Voltage Operation: Operates at a lower voltage (typically 1.2V) for improved power efficiency.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections.
  • RoHS Compliant: Environmentally friendly, lead-free design.

Benefits:

  • Enhances system performance by providing high-speed data access.
  • Reduces power consumption, extending battery life in portable devices.
  • Improves signal integrity, ensuring reliable operation.
  • Offers a large memory capacity for demanding applications.
  • Complies with environmental regulations.

Additional Details:

The H5AN4G6NAFR-VJC DDR4 SDRAM chip is a key component in modern high-performance computing systems. Its 4Gb density allows for storing and processing large amounts of data, while the DDR4 technology provides significantly higher bandwidth compared to its predecessors. Operating at a lower voltage (typically 1.2V) contributes to reduced power consumption and improved energy efficiency. The inclusion of On-Die Termination (ODT) enhances signal integrity by minimizing reflections and ensuring reliable data transfer. This chip is commonly used in desktop and laptop computers, servers, networking equipment, and embedded systems requiring high memory bandwidth. Key electrical specifications include a supply voltage of 1.2V, a clock frequency that varies depending on the specific speed grade, and a wide operating temperature range. The chip is typically available in a FBGA (Fine-Pitch Ball Grid Array) package for efficient surface mounting. The H5AN4G6NAFR-VJC is lead-free and RoHS compliant, making it an environmentally responsible choice for electronic products.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess