EN
  • EN
  • DE

H9TQ17ADFTACUR-KUM

Part No H9TQ17ADFTACUR-KUM
Manufacturer Hynix Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case BGA221
Manufacturer Hynix Semiconductor
Manufacturer Homepage www.skhynix.com/ko/index.jsp
Win Source Part Number 753429-H9TQ17ADFTACUR-KUM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H9TQ17ADFTACUR-KUM CAD Model

Description

The H9TQ17ADFTACUR-KUM is an embedded Multi-Chip Package (MCP) from Hynix Semiconductor, integrating NAND flash memory and LPDDR. This type of memory solution is designed for mobile devices and other embedded systems where space and power consumption are critical considerations. It provides high-density storage and fast memory access in a compact package.

Applications

  • Smartphones: Used as the primary storage and memory in smartphones for operating systems, applications, and user data.
  • Tablets: Employed in tablets for storing operating systems, applications, and user data.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearable devices to store applications, sensor data, and user settings.
  • Embedded Systems: Utilized in various embedded systems, such as digital cameras, portable media players, and IoT devices, for storage and memory.
  • Automotive Infotainment: Integrated into automotive infotainment systems for storing maps, multimedia content, and application data.

Features

  • NAND Flash Memory: Provides high-density non-volatile storage for persistent data storage.
  • LPDDR (Low Power Double Data Rate): Offers fast and efficient memory access with low power consumption.
  • Multi-Chip Package (MCP): Integrates both NAND flash and LPDDR in a single package, reducing board space and simplifying design.
  • High-Speed Interface: Supports high-speed data transfer for quick application loading and data access.
  • Low Power Consumption: Designed for low power operation to extend battery life in mobile devices.
  • Compact Size: Small form factor allows for integration into space-constrained devices.

Benefits

  • Increased Storage Capacity: Provides high-density storage for applications, multimedia content, and user data.
  • Improved Performance: Fast memory access and high-speed interface enhance application performance and responsiveness.
  • Reduced Board Space: Integration of NAND flash and LPDDR in a single package reduces board space requirements.
  • Lower Power Consumption: Low power operation extends battery life in mobile devices and wearable devices.
  • Simplified Design: MCP simplifies the design process by reducing the number of components and interconnections.

Additional Details

The H9TQ17ADFTACUR-KUM typically includes several gigabytes of NAND flash memory and a few gigabytes of LPDDR. The exact specifications, such as the NAND flash type (e.g., MLC, TLC) and LPDDR version (e.g., LPDDR3, LPDDR4), may vary depending on the specific configuration. It supports various power-saving modes to minimize power consumption during idle periods. The device is designed to operate over a wide temperature range and is qualified for use in demanding environments. This MCP solution provides a balance of high storage capacity, fast memory access, and low power consumption, making it ideal for mobile and embedded applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess