EN
  • EN
  • DE

HMAA8GR7CJR4N-XN

Part No HMAA8GR7CJR4N-XN
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 8Gx72 ECC Reg/RDIMM 2Rx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946038-HMAA8GR7CJR4N-XN
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA8GR7CJR4N-XN CAD Model

Description

The Hynix HMAA8GR7CJR4N-XN is an 8GB DDR4 ECC Registered DIMM (RDIMM) memory module designed for server and workstation applications. This module provides enhanced reliability and data integrity through its ECC (Error-Correcting Code) functionality, which detects and corrects single-bit memory errors. Registered DIMMs offer improved signal stability and higher memory capacities, making them ideal for demanding environments where uptime and data accuracy are crucial.

Applications

  • Servers: Designed for use in servers that require high levels of reliability and data integrity, such as database servers, web servers, and application servers.
  • Workstations: Suitable for high-performance workstations used in professional applications like video editing, 3D rendering, CAD/CAM, and scientific simulations.
  • Cloud Computing: Used in cloud infrastructure to ensure stable and reliable operation of virtual machines and cloud services.
  • Data Centers: Deployed in data centers to maintain data integrity and system uptime in critical infrastructure.

Features

  • 8GB Capacity: Offers 8GB of memory capacity for handling large datasets and demanding applications.
  • DDR4 Technology: Utilizes DDR4 technology for faster data transfer rates and improved energy efficiency compared to DDR3.
  • ECC Registered DIMM: Incorporates ECC (Error-Correcting Code) to detect and correct single-bit memory errors, enhancing data integrity and system stability. The registered design improves signal integrity for high-capacity memory configurations.
  • 288-Pin DIMM: Standard 288-pin DIMM form factor for compatibility with DDR4 server and workstation motherboards.

Benefits

  • Enhanced Reliability: ECC functionality ensures data integrity and reduces the risk of system crashes due to memory errors.
  • Improved Performance: DDR4 technology provides faster data access and improved system responsiveness.
  • Increased Stability: The registered design enhances signal integrity, resulting in a more stable and reliable system, especially under heavy workloads.
  • Higher Memory Capacity: Allows for increased memory capacity per server or workstation, enabling support for more demanding applications and larger datasets.
  • Reduced Downtime: ECC functionality minimizes the risk of data corruption and system crashes, leading to reduced downtime and improved productivity.

Additional Details

The Hynix HMAA8GR7CJR4N-XN module is designed to meet the demanding requirements of server and workstation environments. It typically operates at a standard voltage of 1.2V and is compatible with a wide range of motherboards that support DDR4 ECC Registered DIMMs. To ensure optimal performance and compatibility, it is recommended to consult the motherboard documentation for specific memory module requirements and supported speeds. This memory module is an excellent choice for applications that require high levels of reliability, performance, and data integrity.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess