EN
  • EN
  • DE

IBM 39R6515 - EXP3000 Environmental Services Module (ESM)

Part No IBM 39R6515 - EXP3000 Environmental Services Module (ESM)
Manufacturer IBM
Catalog IT infrastructure Accessories
Description EXP3000 Environmental Services Module (ESM)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413672-IBM 39R6515 - EXP3000 Environmental Services Module (ESM)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 39R6515 - EXP3000 Environmental Services Module (ESM) CAD Model

Description

The IBM 39R6515 EXP3000 Environmental Services Module (ESM) plays a pivotal role in the operation of the IBM EXP3000 storage enclosure, providing critical environmental monitoring and control functionalities. This module is designed to ensure the optimal performance and reliability of the storage system by continuously monitoring the enclosure's internal environment, including temperature, power supply status, and cooling system operations. The Environmental Services Module enhances the system's fault tolerance by proactively identifying potential issues and responding accordingly, either by adjusting system parameters or alerting administrators to take corrective action. This capability is vital for maintaining the integrity and availability of stored data, especially in enterprise and data center environments where any downtime can have significant consequences. In addition to environmental monitoring, the IBM 39R6515 ESM also offers advanced management features, allowing for remote configuration, monitoring, and management of the storage enclosure. This includes firmware updates, system diagnostics, and event logging, all of which contribute to the overall ease of maintenance and reliability of the storage solution. The module's integration into the IBM EXP3000 enclosure ensures that the system operates within optimal parameters, reducing the risk of hardware failure due to environmental factors and enhancing the longevity of the storage investment. Furthermore, the ESM's robust design and build quality adhere to IBM's high standards, ensuring that it can withstand the rigors of continuous operation in demanding IT environments. For organizations relying on the IBM EXP3000 for critical storage needs, the IBM 39R6515 Environmental Services Module is an essential component, offering peace of mind through enhanced system health and environmental monitoring.

You May Also Be Interested in

EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess