EN
  • EN
  • DE

74FCT164245TPVG

Part No 74FCT164245TPVG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Translators, Level Shifters
Description FAST CMOS 16-BIT BIDIRECTIONAL 3.3V TO 5V TRANSLATOR | IC TRNSLTR BIDIRECTIONAL 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 2.7V ~ 3.6V
Voltage - VCCB 4.5V ~ 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74FCT164245
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1131407-74FCT164245TPVG
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT164245TPVG CAD Model

Description

The 1131407-74FCT164245TPVG part number from IDT, Integrated Device Technology Inc is a voltage level translator with 8 bidirectional channels per circuit.

  • Data Rate: -
  • Output Type: Tri-state, non-inverted
  • VCCA Voltage Range: 2.7V to 3.6V
  • VCCB Voltage Range: 4.5V to 5.5V
  • Mounting: Surface mount
  • Temperature Range: -40°C to 85°C
  • Supplier Device Package: 48-SSOP
  • Manufacturer Package: 48-BSSOP
  • Supply and Demand: Limited

You May Also Be Interested in

ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5865
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7418 $54.1926
16+ $6.3523 $101.6368
25+ $6.1538 $153.8450
34+ $5.9553 $202.4802
44+ $5.7567 $253.2948
59+ $5.1612 $304.5108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,672 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess