EN
  • EN
  • DE

IDT7132LA100P

Part No IDT7132LA100P
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description HIGH-SPEED 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184385-IDT7132LA100P
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT7132LA100P CAD Model

Description

The IDT7132LA100P is a high-speed, low-power asynchronous dual-port static RAM (SRAM) manufactured by Integrated Device Technology (IDT). This device provides simultaneous access to a common memory array from two independent ports, facilitating efficient interprocessor communication and data sharing in a variety of applications.

Applications

  • Interprocessor Communication: Used in systems where two processors need to share data quickly and efficiently.
  • Data Buffering: Employed as a buffer between systems operating at different speeds.
  • Real-Time Data Acquisition: Facilitates the capture and processing of real-time data by multiple processors concurrently.
  • Signal Processing: Used in signal processing applications where data needs to be accessed and processed by multiple processing units.
  • Networking Equipment: Found in network switches and routers for fast packet buffering and forwarding.

Features

  • High-Speed Access: Offers a fast access time of 100ns, enabling rapid data retrieval and storage.
  • Asynchronous Operation: Operates asynchronously, simplifying system design and eliminating the need for complex clock synchronization.
  • Dual-Port Architecture: Allows simultaneous and independent access from two ports, improving system throughput.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Interrupt Flags: Provides interrupt flags to signal data availability or status changes to the processors.
  • On-Chip Arbitration Logic: Includes on-chip arbitration logic to resolve simultaneous access conflicts.
  • TTL-Compatible Inputs and Outputs: Compatible with standard TTL logic levels, simplifying interfacing with other system components.

Benefits

  • Increased System Throughput: Dual-port architecture enables simultaneous access, resulting in improved system performance and throughput.
  • Simplified System Design: Asynchronous operation and TTL compatibility simplifies system design and reduces the need for complex interface circuitry.
  • Efficient Interprocessor Communication: Facilitates fast and reliable interprocessor communication, enabling efficient data sharing and coordination.
  • Reduced Power Consumption: Low power consumption extends battery life and reduces overall system power requirements.
  • Real-Time Performance: High-speed access and dual-port operation enable real-time data acquisition and processing.

Additional Details

The IDT7132LA100P is typically available in a plastic DIP package. It operates over a standard commercial temperature range. The device requires a single 5V power supply. The memory array size is 2K x 8 bits. This SRAM provides a cost-effective solution for applications requiring high-speed, low-power, and dual-port access capabilities. Its asynchronous operation and on-chip arbitration logic ensure reliable data access and minimal system overhead.

You May Also Be Interested in

Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess