EN
  • EN
  • DE

IDT74FCT245CTQ

Part No IDT74FCT245CTQ
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185002-IDT74FCT245CTQ
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT245CTQ CAD Model

Description

The IDT74FCT245CTQ is an octal transceiver with 3-state outputs designed for high-speed bidirectional data transfer on a bus. It is part of the IDT FCT (Fast CMOS Technology) family, known for its low power consumption and efficient performance. This transceiver allows data to flow in either direction, making it suitable for a variety of data communication and interface applications.

Applications

  • Bidirectional bus transceiver
  • Memory interface
  • Data communication
  • Peripheral interface
  • Microprocessor systems

Features

  • Octal transceiver
  • Bidirectional data flow
  • 3-state outputs
  • High-speed operation
  • Low power consumption
  • TTL-compatible inputs
  • SSOP (Shrink Small Outline Package)

Benefits

  • Efficient bidirectional data transfer
  • Improved system performance due to high-speed operation
  • Reduced power consumption
  • Simplified bus interface with 3-state outputs
  • Easy integration with TTL-based systems
  • Compact design with SSOP package

Additional Details

The IDT74FCT245CTQ operates with a supply voltage of 5V. Its typical propagation delay is around 4-6 ns, making it suitable for high-speed applications. The 3-state outputs provide isolation when the device is disabled, preventing bus loading. The TTL-compatible inputs ensure compatibility with other TTL logic devices. The direction control input allows selecting the direction of data flow, and the output enable input controls the output state. The SSOP package enables surface mounting, saving space on the PCB. The device is commonly used to facilitate bidirectional data transfer between buses or system components.

This octal transceiver is designed to enable efficient data communication between different parts of a digital system. Its bidirectional capability simplifies the design of data interfaces. The 3-state outputs ensure that the transceiver does not interfere with other devices on the bus when it is not actively transmitting or receiving data. The combination of high speed and low power consumption makes it a reliable and efficient choice for many applications. The IDT74FCT245CTQ is often used in microprocessor systems to interface with memory or peripheral devices, allowing for seamless bidirectional data transfer.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess