EN
  • EN
  • DE

SSTUF32868AHLF

Part No SSTUF32868AHLF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Specialty Logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Category Integrated Circuits(ICs)
Family Logic - Specialty Logic
Win Source Part Number 193730-SSTUF32868AHLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTUF32868AHLF CAD Model

Description

The SSTUF32868AHLF is a registered buffer from IDT (Integrated Device Technology), designed to improve signal integrity and enhance the performance of memory modules, especially in high-speed computing environments. It is a critical component in systems that require reliable and efficient data transfer.

Applications:

  • Server Memory: Used in server memory modules to improve performance and reliability.
  • High-Performance Workstations: Implemented in high-end workstations where fast and reliable memory access is essential.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for efficient data management.
  • Data Centers: Deployed in memory modules to ensure data integrity and system uptime in data center environments.
  • Industrial Control Systems: Utilized in industrial automation and control systems where reliable memory operation is crucial.

Features:

  • Registered Buffer: Enhances signal integrity and timing characteristics, essential for high-speed memory operation.
  • Low Skew: Minimizes timing variations between signals, ensuring accurate data transmission and reducing errors.
  • High-Speed Operation: Supports fast data transfer rates, meeting the performance demands of modern computing systems.
  • Advanced Packaging: Typically available in space-saving surface-mount packages for efficient board assembly.
  • RoHS Compliant: Complies with environmental standards for hazardous substance reduction.

Benefits:

  • Improved System Performance: Enhances memory access speeds, leading to increased overall system responsiveness.
  • Increased Reliability: Ensures stable and error-free data transfer, minimizing the risk of system failures and downtime.
  • Enhanced Signal Integrity: Provides clean and accurate signals, reducing signal degradation and noise, crucial for high-speed operation.
  • Simplified System Design: Facilitates easier integration into complex memory systems, reducing design complexity.
  • Reduced Power Consumption: Designed for energy efficiency, contributing to lower operating costs and reduced heat generation.

Additional Details:

The SSTUF32868AHLF operates within specified voltage and temperature ranges, as detailed in the product datasheet. Its electrical characteristics, including input capacitance, output impedance, and timing parameters (setup and hold times), are precisely controlled to optimize performance. The device is commonly packaged in a TSSOP format. Refer to the official IDT datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess