EN
  • EN
  • DE

IMP811MEUS

Part No IMP811MEUS
Manufacturer IMP, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IMP, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825858-IMP811MEUS
Ultra Librarian 3D Model Ultra Librarian IMP811MEUS CAD Model

Description

The IMP811MEUS is a voltage supervisor IC manufactured by IMP, Inc. It's designed to monitor the voltage level of a power supply and provide a reset signal when the voltage falls below a certain threshold. This is a crucial component in many electronic systems to prevent erratic behavior or data corruption caused by undervoltage conditions.

Applications:

  • Microprocessor Systems: Monitoring the supply voltage of microprocessors and microcontrollers to ensure proper operation.
  • Memory Systems: Protecting memory devices from data corruption during power supply glitches.
  • Power Supplies: Monitoring the output voltage of power supplies to ensure stability and prevent damage to connected devices.
  • Embedded Systems: Providing a reliable reset signal in embedded applications where power supply fluctuations are common.
  • Industrial Control Systems: Ensuring the safe and reliable operation of industrial equipment by monitoring power supply voltage.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage with a defined threshold.
  • Active-Low Reset Output: Provides an active-low reset signal when the voltage drops below the threshold.
  • Open-Drain Output: The reset output is open-drain, allowing for easy connection to other devices.
  • Internal Hysteresis: Includes hysteresis to prevent reset oscillation during voltage fluctuations.
  • Low Supply Current: Consumes very little power, making it suitable for battery-powered applications.

Benefits:

  • System Stability: Prevents system crashes and data corruption caused by undervoltage conditions.
  • Reliable Operation: Ensures reliable operation of electronic devices by providing a reset signal during power supply glitches.
  • Simplified Design: Simplifies the design of power supply monitoring circuits.
  • Cost-Effective: Provides a cost-effective solution for voltage supervision.
  • Protection Against Power Glitches: Protects sensitive electronic components from damage caused by power supply fluctuations.

The IMP811MEUS typically comes in a small surface-mount package. Specific threshold voltage levels and timing parameters can be found in the device datasheet. It is a popular choice for applications requiring a simple and reliable voltage monitoring solution.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1548 $116.1000
1,155+ $0.1502 $173.4810
1,600+ $0.1444 $231.0400
2,070+ $0.1398 $289.3860
2,755+ $0.1259 $346.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,459 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess