EN
  • EN
  • DE

BTB06-800C

Part No BTB06-800C
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049904-BTB06-800C
Categories OEM Parts(A-B)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTB06-800C CAD Model

Description

The BTB06-800C is a Triac manufactured by Inchange Semiconductor Company Limited, designed for AC switching applications. This Triac is specifically engineered to control AC power in various electronic circuits, offering reliable and efficient performance. It features a high blocking voltage and a low gate trigger current, making it suitable for a wide range of applications requiring AC load control.

Applications

  • Light dimmers: Used to control the intensity of incandescent and LED lighting.
  • Motor speed controllers: Controls the speed of AC motors in appliances and industrial equipment.
  • Solid-state relays (SSRs): Used as the switching element in SSRs for reliable and fast switching of AC loads.
  • Heater controls: Regulates the temperature of electric heaters.
  • AC power switches: General-purpose AC power switching applications.

Features

  • High Blocking Voltage: Can withstand high transient voltages without damage.
  • Low Gate Trigger Current: Requires a small gate current to trigger the Triac.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Glass Passivated Junctions: Provides excellent voltage blocking capability and long-term reliability.
  • Insulated Package (Optional): Provides electrical isolation between the Triac and the heat sink.

Benefits

  • Reliable AC Switching: Provides reliable and efficient switching of AC loads.
  • Reduced Component Count: Simplifies circuit design and reduces the number of components required.
  • Improved System Performance: High blocking voltage and surge current capability enhance system reliability.
  • Easy to Use: Low gate trigger current makes it easy to interface with control circuits.
  • Versatile Applications: Suitable for a wide range of AC power control applications.

Additional Details

The BTB06-800C typically features a repetitive peak off-state voltage (VDRM) of 800V and an on-state RMS current (IT(RMS)) of 6A. It is commonly available in a TO-220 package. The gate trigger current (IGT) is typically less than 10mA. The holding current (IH) is typically around 10mA. Consult the Inchange Semiconductor Company Limited datasheet for specific details on electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess