EN
  • EN
  • DE

BF2030WE6327

Part No BF2030WE6327
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 8V 0.04A 4-Pin(3+Tab) SOT-343 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1049112-BF2030WE6327
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF2030WE6327 CAD Model

Description

The BF2030WE6327 is a Silicon Germanium (SiGe) Low Noise Amplifier (LNA) from Infineon Technologies. Designed for high-performance wireless communication systems, this LNA provides excellent gain, low noise figure, and high linearity, enabling improved receiver sensitivity and overall system performance.

Applications:

  • Global Navigation Satellite Systems (GNSS): Used in GPS, GLONASS, BeiDou, and Galileo receivers to amplify weak satellite signals and improve positioning accuracy.
  • Wireless Local Area Networks (WLAN): Employed in Wi-Fi routers, access points, and client devices to enhance receiver sensitivity and extend the communication range.
  • Bluetooth Devices: Used in Bluetooth headsets, speakers, and other devices to improve the reception of Bluetooth signals.
  • Cellular Communications: Utilized in cellular base stations and mobile devices to amplify weak signals and improve call quality and data throughput.
  • Radio Receivers: Implemented in various radio receivers, including FM, AM, and DAB radios, to enhance signal reception.

Features:

  • Low Noise Figure: Exhibits a low noise figure, minimizing the noise added to the signal and improving receiver sensitivity.
  • High Gain: Provides high gain to amplify weak signals, enhancing the overall signal strength.
  • High Linearity: Offers high linearity to minimize distortion and intermodulation products, ensuring accurate signal reproduction.
  • Compact Size: Available in a small SMD package, enabling high-density circuit designs.
  • Single Supply Voltage: Operates from a single supply voltage, simplifying the power supply design.
  • Integrated Matching Network: Features an integrated matching network, reducing the need for external components and simplifying the design.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure and high gain enhance receiver sensitivity, allowing for the reception of weaker signals.
  • Extended Communication Range: Improved receiver sensitivity extends the communication range in wireless systems.
  • Enhanced Signal Quality: High linearity minimizes distortion and intermodulation products, ensuring accurate signal reproduction.
  • Simplified Design: Integrated matching network reduces the need for external components and simplifies the design process.
  • Compact Solution: Small SMD package enables high-density circuit designs, reducing the overall size and weight of electronic devices.

Additional Details:

Frequency Range: Consult datasheet for specific values. Targeted for GNSS and WLAN bands typically.

Gain: Consult datasheet for specific value.

Noise Figure: Consult datasheet for specific value.

Supply Voltage: Consult datasheet for specific value.

Package: SOT343

Technology: SiGe (Silicon Germanium)

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess