EN
  • EN
  • DE
  • IT

BFR183E6327HTSA1

Part No BFR183E6327HTSA1
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 8GHZ SOT23-3  /  RF Transistor NPN 12V 65mA 8GHz 450mW Surface Mount PG-SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr Infineon Technologies
Package Tape & Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 12V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 0.9dB ~ 1.4dB @ 900MHz ~ 1.8GHz
Gain 17.5dB
Power - Max 450mW
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 15mA, 8V
Current - Collector (Ic) (Max) 65mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package PG-SOT23
Base Product Number BFR183
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names BFR183E6327HTSA1TR,BFR 183 E6327,BFR 183 E6327CT,BFR 183 E6327DKR,INFINFBFR183E6327HTSA1,BFR183E6327,SP000011054,BFR183E6327HTSA1CT,2156-BFR183E6327HTSA1,BFR 183 E6327DKR-ND,BFR183E6327HTSA1DKR,BFR 183 E6327-ND,BFR183E6327XT,BFR 183 E6327CT-ND,BFR 183 E6327TR-ND,BFR183E6327BTSA1
Standard Package 3,000
Win Source Part Number 1048886-BFR183E6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BFR183E6327HTSA1 CAD Model

Description

The Infineon Technologies BFR183E6327HTSA1 is an NPN bipolar transistor designed for use in RF transistors (BJT) applications.

  • Frequency Transition: 8 GHz
  • Gain: 17.5 dB
  • Noise Figure: 0.9 dB to 1.4 dB @ 900 MHz to 1.8 GHz
  • Maximum Power Dissipation: 450 mW
  • Package: 3-pin SOT-23-3
  • Compliance: Lead-free and RoHS compliant
  • Breakdown Voltage: 12 V
  • Maximum Collector Current: 65 mA
  • Suitable for: GSM, LTE, and W-CDMA applications

You May Also Be Interested in

ON Semiconductor
RF SMALL SIGNAL BIPOLAR TRANSIST / RF Transistor
Lowest to $0.1100
Renesas Electronics America
RF 0.1A, NPN / RF Transistor
Lowest to $0.2639
ON Semiconductor
RF TRANS NPN 12V 10GHZ 6CPH
Lowest to $0.2162
Broadcom Limited
RF TRANS NPN 5.5V SC70-3
Lowest to $28.0800
ON Semiconductor
RF TRANS NPN 40V 1.1GHZ TO92-3
Need more? Email Us
Broadcom Limited
RF TRANS NPN 5.5V SOT23
Lowest to $5.1251
ON Semiconductor
RF NPN 0.2A / RF Transistor
Need more? Email Us
M/A-Com Technology Solutions
TRANS RF NPN 35V 3A 211-07
Lowest to $91.6363
Infineon Technologies
RF BIPOLAR TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2934 $57.2130
470+ $0.2408 $113.1760
725+ $0.2333 $169.1425
995+ $0.2257 $224.5715
1,285+ $0.2182 $280.3870
1,720+ $0.1957 $336.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,007 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess