The BFR280WE-6327 is a wideband silicon NPN bipolar RF transistor from Infineon Technologies. It is specifically designed for low noise amplifier (LNA) applications in wireless communication systems. This transistor offers excellent performance characteristics, including high gain, low noise figure, and high linearity, making it an ideal choice for demanding RF front-end designs.
Applications
- Low Noise Amplifiers (LNAs) for wireless communication systems
- GPS Receivers
- Satellite Radio
- Terrestrial TV tuners
- ISM band applications
Features
- High Transition Frequency (fT): typically 9 GHz
- Low Noise Figure: typically 0.8 dB at 1.8 GHz
- High Gain: typically 18.5 dB at 1.8 GHz
- High Linearity: IP3 = 15 dBm
- Small SOT-343 package
Benefits
- Improved receiver sensitivity due to low noise figure
- Increased signal strength due to high gain
- Reduced intermodulation distortion due to high linearity
- Compact design due to small package size
- Easy integration into RF circuits
Additional Details
The BFR280WE-6327's high transition frequency (fT) allows for operation at higher frequencies, which is essential for modern wireless communication systems. The device's low noise figure ensures that the LNA adds minimal noise to the received signal, preserving the signal-to-noise ratio and enhancing receiver sensitivity. Its high gain amplifies the weak received signal to a level suitable for further processing. The high linearity of the BFR280WE-6327 minimizes intermodulation distortion, preventing unwanted signals from interfering with the desired signal. Encased in a small SOT-343 package, this transistor facilitates compact and efficient PCB designs. The part is optimized for a 5V supply voltage. Its gold metallization enhances the reliability of the component. The BFR280WE-6327 provides a robust and high-performance solution for RF front-end applications.