EN
  • EN
  • DE

BGA715N7

Part No BGA715N7
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Description IC AMP GPS 3.3V 3.3MA TSLP7-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TLSP-7
Manufacturer Infineon Technologies
Win Source Part Number 759552-BGA715N7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA715N7 CAD Model

Description

The BGA715N7 is a GPS Low Noise Amplifier (LNA) from Infineon Technologies. It's designed to amplify weak GPS signals while adding minimal noise, thereby improving the sensitivity and performance of GPS receivers.

Applications

  • GPS Navigation Devices: Amplifies GPS signals in car navigation systems, handheld GPS units, and other navigation devices.
  • Mobile Phones: Enhances GPS reception in smartphones and cellular devices.
  • Tablets: Improves GPS accuracy and reliability in tablet computers.
  • Wearable Devices: Optimizes GPS performance in smartwatches, fitness trackers, and other wearable gadgets.
  • Asset Tracking Systems: Boosts GPS signal strength for tracking vehicles, containers, and other assets.

Features

  • High Gain: Provides significant amplification of weak GPS signals.
  • Low Noise Figure: Minimizes the addition of noise to the amplified signal, preserving signal quality.
  • Integrated Matching Network: Simplifies circuit design and optimizes impedance matching for GPS frequencies.
  • Small Package Size: Enables compact integration into space-constrained devices.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.

Benefits

  • Improved GPS Sensitivity: Enables reliable GPS signal reception in challenging environments, such as urban canyons or indoors.
  • Enhanced Accuracy: Lower noise and higher signal strength translate to more accurate GPS positioning.
  • Extended Battery Life: Low current consumption prolongs the operating time of battery-powered GPS devices.
  • Simplified Design: Integrated matching network reduces the need for external components, simplifying circuit layout.
  • Reduced Size and Weight: Compact package allows for smaller and lighter GPS-enabled devices.

Additional Details

The BGA715N7 is typically packaged in a small SMD (Surface Mount Device) package. It operates at GPS frequencies (L1 band). It's characterized by its gain, noise figure, input/output impedance, and supply voltage. Refer to the Infineon Technologies datasheet for detailed specifications and application notes. Proper handling during assembly is recommended, following standard ESD precautions.

You May Also Be Interested in

Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess