The BSC030N04NS G is a high-performance OptiMOS™ power MOSFET from Infineon Technologies, designed for a wide range of applications requiring efficient power management. This N-channel MOSFET is characterized by its ultra-low on-state resistance (RDS(on)) and fast switching speeds, making it suitable for demanding power conversion and control circuits.
Applications:
- Synchronous rectification in AC-DC and DC-DC converters
- Motor control applications
- Battery management systems
- Power tools
- Uninterruptible Power Supplies (UPS)
Features:
- OptiMOS™ technology
- N-channel, logic level
- Ultra-low on-state resistance (RDS(on))
- Fast switching speed
- Avalanche rated
- Pb-free terminal plating; RoHS compliant
Benefits:
- Improved system efficiency due to low RDS(on)
- Reduced power losses and heat generation
- Enhanced system reliability
- Simplified thermal management
- Higher power density
Additional Details:
The BSC030N04NS G boasts a drain-source voltage (VDS) of 40V and a continuous drain current (ID) of up to 80A (depending on thermal conditions). Its low gate charge (Qg) ensures rapid switching, minimizing switching losses and improving overall efficiency. The device is available in a PG-TDSON-8 package, which offers excellent thermal performance and compact size.
This MOSFET is particularly well-suited for synchronous rectification in switched-mode power supplies (SMPS), where its low RDS(on) minimizes conduction losses, thereby maximizing efficiency. Its ability to handle high currents and voltages makes it a reliable choice for demanding applications in industrial and consumer electronics.
The avalanche rating of the BSC030N04NS G further enhances its robustness and reliability, providing protection against voltage transients. The device's Pb-free terminal plating and RoHS compliance ensure that it meets environmental standards and regulations. Overall, the BSC030N04NS G provides a compelling combination of performance, efficiency, and reliability for a wide range of power management applications.