EN
  • EN
  • DE

BSC0588NSIATMA1

Part No BSC0588NSIATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description BSC0588- N-CHANNEL POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Infineon Technologies
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 1107012-BSC0588NSIATMA1
Ultra Librarian 3D Model Ultra Librarian BSC0588NSIATMA1 CAD Model

Description

The BSC0588NSIATMA1 is an N-channel power MOSFET from Infineon Technologies, engineered for high-efficiency power conversion applications. This MOSFET is designed with low on-resistance and fast switching capabilities to minimize power losses.

Applications:

  • Synchronous rectification in switched-mode power supplies (SMPS).
  • DC-DC converters.
  • Power tools.
  • Battery management systems.
  • Motor control applications.

Features:

  • N-Channel MOSFET.
  • Low on-resistance (RDS(on)) for reduced conduction losses.
  • Fast switching speed for minimized switching losses.
  • Avalanche rated for robust performance.
  • Logic level drive capability.

Benefits:

  • Increased power efficiency.
  • Reduced heat dissipation.
  • Improved system reliability.
  • Simplified gate drive circuitry.
  • Enhanced performance in high-frequency applications.

Additional Details:

The BSC0588NSIATMA1 is tailored for high-efficiency power conversion, employing an N-channel MOSFET configuration to enable straightforward integration into various power electronic circuits. Its minimal on-resistance ensures minimal conduction losses, enhancing the system's overall efficiency. The rapid switching speed further minimizes switching losses, making it suitable for high-frequency applications. The MOSFET's avalanche rating provides added protection against voltage transients, bolstering the system's robustness. Its logic-level drive capability facilitates direct interfacing with microcontrollers and other logic devices, simplifying gate drive circuitry design. Typically packaged for surface mounting, it allows for efficient heat dissipation and compact board layouts. Integrated protection features, such as safeguards against over-temperature and over-current conditions, ensure dependable operation in challenging environments.

The BSC0588NSIATMA1 datasheet provides detailed specifications, including drain-source voltage, gate-source voltage, drain current, on-resistance, and thermal resistance. It also offers insights into switching characteristics and avalanche capability, crucial for circuit design and optimization. Infineon provides application notes and design tools to aid engineers in effectively implementing the BSC0588NSIATMA1 in diverse power conversion topologies. The MOSFET's performance is characterized across a broad range of temperatures and operating conditions, ensuring consistent and reliable performance in various applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess