The BSC098N10NS5 is a high-performance OptiMOS™ 5 power MOSFET from Infineon Technologies, designed for a wide array of power management applications. This N-channel MOSFET features an exceptionally low on-state resistance (RDS(on)) and optimized switching characteristics, making it ideal for high-efficiency power conversion systems.
Applications:
- Synchronous rectification in AC-DC and DC-DC converters
- Motor control
- Battery management systems
- Solar power inverters
- Power tools
Features:
- OptiMOS™ 5 technology
- N-channel, standard level
- Ultra-low on-state resistance (RDS(on))
- Optimized switching performance
- Avalanche rated
- 100% lead-free; RoHS compliant
Benefits:
- Increased system efficiency due to reduced conduction losses
- Lower heat generation, simplifying thermal management
- Improved system reliability and robustness
- Higher power density, enabling smaller and lighter designs
- Enhanced switching performance, reducing switching losses
Additional Details:
The BSC098N10NS5 boasts a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of up to 26A (depending on thermal conditions). Its low gate charge (Qg) ensures fast and efficient switching, minimizing switching losses. The device is available in a PG-TDSON-8 package, providing excellent thermal performance and a compact footprint.
This MOSFET excels in synchronous rectification applications, where its low RDS(on) significantly reduces conduction losses, leading to higher overall efficiency. Its ability to handle high voltages and currents makes it suitable for a variety of demanding applications in industrial, automotive, and consumer electronics.
The avalanche rating of the BSC098N10NS5 adds to its robustness and reliability, protecting against voltage transients. The device's compliance with lead-free and RoHS standards ensures environmental compatibility. Overall, the BSC098N10NS5 delivers an optimal combination of performance, efficiency, and reliability for a broad range of power management applications, especially where high efficiency and compact size are critical requirements.