Product Description for BSC205N10LS G from Infineon Technologies
The BSC205N10LS G from Infineon Technologies is a 100 V N-channel MOSFET with a continuous drain current of 7.4 A and a maximum drain current of 45 A. It is housed in a PG-TDSON-8-1 surface mount package.
The BSC205N10LS G is a high-performance MOSFET that is ideal for a wide range of applications, including:
DC-DC conversion
Motor control
Power management
Load switching
Battery management
It features a number of advantages over other MOSFETs, including:
Low on-resistance
Fast switching speed
High surge current capability
Wide operating temperature range (-55 °C to +150 °C)
The BSC205N10LS G is also AEC-Q101 qualified, making it suitable for use in automotive applications.
Features
100 V N-channel MOSFET
Continuous drain current of 7.4 A
Maximum drain current of 45 A
Low on-resistance
Fast switching speed
High surge current capability
Wide operating temperature range (-55 °C to +150 °C)
AEC-Q101 qualified
Applications
DC-DC conversion
Motor control
Power management
Load switching
Battery management
Automotive applications
Benefits
High efficiency
Compact size
Easy to use
Example Applications
DC-DC converters for battery-powered devices
Motor control systems for drones and other robots
Power management systems for automotive applications
Load switching circuits for LED lighting systems
Battery management systems for electric vehicles
Conclusion
The BSC205N10LS G from Infineon Technologies is a high-performance MOSFET that is ideal for a wide range of applications. It features low on-resistance, fast switching speed, high surge current capability, and a wide operating temperature range. It is also AEC-Q101 qualified, making it suitable for use in automotive applications.
Additional Information
The BSC205N10LS G is available from a variety of distributors, including Digi-Key, Mouser, and Farnell. It is typically priced at around $1 USD per unit.
Infineon Technologies is a leading supplier of semiconductor products. The company is headquartered in Neubiberg, Germany and has over 48,000 employees worldwide. Infineon Technologies products are used in a wide range of applications, including automotive, industrial, power management, and security.