EN
  • EN
  • DE

BSP171PL6327

Part No BSP171PL6327
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0709+
Reference case SOT223
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 722752-BSP171PL6327
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSP171PL6327 CAD Model

Description

The BSP171PL6327 is a P-Channel enhancement mode MOSFET from Infineon Technologies, designed for RF applications. It is part of Infineon's extensive portfolio of RF MOSFETs, offering a combination of high power gain, low noise figure, and excellent linearity. This MOSFET is specifically designed for high-frequency applications where efficiency and signal integrity are critical.

Applications:

  • RF Amplifiers
  • Oscillators
  • High-frequency switches
  • Wireless communication systems
  • Satellite communication systems

Features:

  • P-Channel enhancement mode
  • Low on-resistance (RDS(on))
  • High power gain
  • Low noise figure
  • Excellent linearity
  • Surface mount package
  • Pb-free lead finishing; RoHS compliant

Benefits:

  • Improved signal quality: Low noise figure and high linearity contribute to cleaner and more accurate signal transmission.
  • Increased efficiency: High power gain allows for more efficient amplification, reducing power consumption and heat generation.
  • Compact design: Surface mount package enables smaller and more compact circuit designs.
  • Reliable performance: Infineon's quality standards ensure reliable and consistent performance in demanding RF applications.
  • Simplified design: Ease of use in circuit designs due to well-defined characteristics.

Additional Details:

The BSP171PL6327's key specifications include a low on-resistance, contributing to minimal power loss during operation. Its high power gain ensures efficient signal amplification. The device is designed to operate within specific voltage and current ranges. It comes in a surface-mount package, which facilitates automated assembly processes and contributes to overall miniaturization. The Pb-free lead finishing and RoHS compliance ensure adherence to environmental regulations.

This MOSFET is suitable for applications requiring high performance in RF amplification and switching. Proper thermal management is recommended to maintain optimal performance and reliability. Detailed electrical characteristics and application notes can be found in the manufacturer's datasheet.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1954 $59.7700
120+ $0.9806 $117.6720
185+ $0.9506 $175.8610
255+ $0.9194 $234.4470
325+ $0.8894 $289.0550
435+ $0.7970 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,470 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess