The BSP92P H6327 is a P-Channel enhancement mode MOSFET produced by Infineon Technologies. It is designed for a wide range of applications requiring efficient power management and switching. The 'H6327' suffix denotes specific manufacturing or packaging characteristics.
Applications
- High-side load switch
- Power management in portable devices
- DC-DC conversion
- Solid-state relays
- Motor control
Features
- P-Channel Enhancement Mode
- Low on-resistance (RDS(on))
- Avalanche Rated
- Logic Level Input
- Fast Switching Speed
Benefits
- Efficient power switching, minimizing energy loss
- Simple gate drive requirements, compatible with microcontrollers
- Reliable performance even with inductive loads
- Reduced heat generation due to low RDS(on)
- Compact design for space-constrained applications
Additional Details
The BSP92P H6327 is typically packaged in a SOT-223 format for surface mount assembly and effective thermal management. Key specifications include a drain-source voltage (VDS) of -200 V, a continuous drain current (ID) of approximately -0.5 A, and a typical on-resistance (RDS(on)) of 2.5 Ohms at a gate-source voltage (VGS) of -10 V. Its fast switching capabilities make it suitable for high-frequency applications, while its avalanche rating adds robustness. The logic-level input allows for direct control from microcontrollers without additional driver circuitry. This MOSFET is RoHS compliant, ensuring environmentally friendly manufacturing practices. The gate threshold voltage is typically between 1V and 4V.