EN
  • EN
  • DE
  • IT

BSZ0909NDXTMA1

Part No BSZ0909NDXTMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 20A WISON-8  /  Mosfet Array 2 N-Channel (Dual) 30V 20A (Tc) 17W Surface Mount PG-WISON-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Infineon Technologies
Series OptiMOS™
Package Tape & Reel
Product Status Obsolete
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate, 4.5V Drive
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 20A (Tc)
Rds On (Max) @ Id, Vgs 18mOhm @ 9A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 2.6nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 360pF @ 15V
Power - Max 17W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerVDFN
Supplier Device Package PG-WISON-8
Base Product Number BSZ0909
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names SP001637282,BSZ0909NDXTMA1CT,IFEINFBSZ0909NDXTMA1,2156-BSZ0909NDXTMA1,BSZ0909NDXTMA1TR,BSZ0909NDXTMA1DKR
Standard Package 5,000
Win Source Part Number 1049756-BSZ0909NDXTMA1
Ultra Librarian 3D Model Ultra Librarian BSZ0909NDXTMA1 CAD Model

Description

The BSZ0909NDXTMA1 is a dual N-channel MOSFET transistor array from Infineon Technologies.

  • Configuration: Dual MOSFETs in a single package
  • On-Resistance: 18mOhm @ 10V gate-source voltage
  • Maximum Drain-Source Voltage: 30V
  • Continuous Drain Current: 20A
  • Package: 8-PowerVDFN
  • Packaging: Tape and reel
  • Category: Discrete semiconductor products
  • Series: OptiMOS
  • Alternative Parts: BSZ0909ND

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.6108
Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000
Vishay
Lowest to $7.2942
Vishay
Lowest to $0.3089
Toshiba Semiconductor and Storage
Lowest to $0.1576
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
NEC
Lowest to $1.2018

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0506 $68.2890
155+ $0.8621 $133.6255
235+ $0.8352 $196.2720
325+ $0.8082 $262.6650
415+ $0.7812 $324.1980
555+ $0.7003 $388.6665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess