EN
  • EN
  • DE

BTS100E3045A

Part No BTS100E3045A
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Description Power Field-Effect Transistor, 8A I(D), 50V, 0.3ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049912-BTS100E3045A
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTS100E3045A CAD Model

Description

The BTS100E3045A is a high-side power switch manufactured by Infineon Technologies. It's part of their PROFET (PROtected FET) family, designed for automotive and industrial applications requiring robust protection features and reliable switching capabilities.

Applications

  • Automotive body control modules
  • Power distribution in vehicles
  • Industrial automation systems
  • Actuator control (e.g., valves, relays, lamps)
  • Replacement of electromechanical relays and discrete circuits

Features

  • Overload protection: Shuts down the switch in case of excessive current draw to prevent damage.
  • Short-circuit protection: Immediately cuts off the current flow when a short circuit is detected.
  • Overtemperature protection: Disables the switch if the temperature exceeds a predefined threshold, preventing thermal runaway.
  • Current limitation: Limits the current to a safe level during overload conditions.
  • Diagnostic feedback: Provides status information about the switch's condition, allowing for system monitoring and fault detection.
  • Logic Level Input: Compatible with microcontroller logic levels.
  • PWM Capability: Suitable for pulse width modulation applications.
  • Reverse battery protection: Prevents damage from reverse polarity connections.

Benefits

  • Increased system reliability: Protection features prevent damage to the switch and connected components.
  • Reduced system complexity: Integrated protection and diagnostic functions simplify circuit design.
  • Improved safety: Short-circuit and overtemperature protection enhance system safety.
  • Lower power consumption: Optimized on-resistance minimizes power dissipation.
  • Enhanced diagnostic capabilities: Status feedback enables efficient fault detection and troubleshooting.

Additional Details

The BTS100E3045A features a low on-resistance (RDS(on)), which minimizes power loss and heat generation during operation. It is typically packaged in a PG-DSO-8 package, suitable for surface mount assembly. It operates over a wide voltage range, typically from 8V to 36V, making it compatible with various automotive and industrial power systems. The diagnostic feedback includes status signals for overload, short-circuit, and overtemperature conditions. This allows a microcontroller to monitor the switch's status and take appropriate action in case of a fault. Furthermore, the integrated clamp protects the device against overvoltage. Its robustness and comprehensive protection features make it a preferred choice for demanding automotive and industrial applications.

You May Also Be Interested in

Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess