EN
  • EN
  • DE

BTS56033-LBB

Part No BTS56033-LBB
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description SPI Power Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155605-BTS56033-LBB
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS56033-LBB CAD Model

Description

The BTS56033-LBB, manufactured by Infineon Technologies, is a high-side power switch designed for automotive applications. It is part of the PROFET (PROtected FET) family, providing robust protection features and intelligent diagnostic capabilities. This intelligent power switch is used to drive various loads in automotive systems, offering enhanced reliability and safety.

Applications

  • Automotive Lighting: Controlling headlights, taillights, and indicator lights in vehicles.
  • Solenoid Control: Driving solenoids for valves, relays, and actuators in automotive systems.
  • Heating Systems: Controlling heating elements in seats, mirrors, and other automotive components.
  • Power Distribution: Switching and protecting power circuits in automotive electronic control units (ECUs).
  • Motor Control: Driving small DC motors in automotive applications such as power windows and door locks.

Features

  • Overload Protection: Protects the switch against excessive current draw.
  • Short Circuit Protection: Shuts down the switch in the event of a short circuit to prevent damage.
  • Overtemperature Protection: Disables the switch if the junction temperature exceeds a safe limit.
  • Diagnostic Feedback: Provides status information to the microcontroller, including overload, short circuit, and overtemperature conditions.
  • Logic Level Input: Compatible with standard microcontroller logic levels for easy control.

Benefits

  • Enhanced System Reliability: Robust protection features prevent damage to the switch and the connected load.
  • Simplified System Design: Integrated protection and diagnostic functions reduce the need for external components.
  • Improved Safety: Protects against potentially hazardous conditions, such as short circuits and overloads.
  • Reduced Component Count: Integrated functionality minimizes the number of components required on the PCB.
  • Cost-Effective Solution: Provides comprehensive protection and control at a competitive price.

Additional Details

The BTS56033-LBB typically comes in a PG-DSO-8 package which is designed for automotive applications. The switch features a low on-resistance (RDS(on)), minimizing power dissipation and heat generation. The diagnostic feedback capabilities allow for advanced fault detection and reporting, improving system maintainability. The switch is designed to operate over a wide voltage range and temperature range, meeting the demanding requirements of automotive environments. Specific parameters like the current limit, switching speed, and diagnostic thresholds are detailed in the datasheet. The "LBB" suffix usually relates to specific packaging or lead-free compliance. Infineon often provides detailed application notes and design resources to assist in integrating the BTS56033-LBB into automotive electronic systems. Review the latest datasheet to understand the complete electrical specifications, thermal characteristics, and safety guidelines for optimal performance and reliability.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess