EN
  • EN
  • DE

CY90587CAPF-GS-153-BNDE1

Part No CY90587CAPF-GS-153-BNDE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series *
Package Tray
Product Status Obsolete
Base Product Number CY90587
Standard Package 66
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347786-CY90587CAPF-GS-153-BNDE1
Ultra Librarian 3D Model Ultra Librarian CY90587CAPF-GS-153-BNDE1 CAD Model

Description

The CY90587CAPF-GS-153-BNDE1 is a 16-bit microcontroller from Infineon Technologies' F²MC-16LX family. It's designed for a broad range of embedded control applications, offering a balance of processing power, low-power operation, and integrated peripherals. This makes it suitable for use in automotive, industrial, and consumer electronics applications requiring reliable performance and efficient resource utilization.

Applications

  • Automotive Systems: Body control modules, instrument clusters, and sensor interfaces.
  • Industrial Automation: Motor control, process control, and data acquisition systems.
  • Consumer Electronics: Home appliances, power tools, and audio/video equipment.
  • Medical Devices: Portable medical instruments, patient monitoring systems, and diagnostic equipment.
  • Building Automation: HVAC systems, lighting control, and security systems.

Features

  • 16-bit F²MC-16LX CPU Core: High-performance processor for efficient execution of embedded control algorithms.
  • On-Chip Flash Memory: Integrated flash memory for program storage and data logging.
  • SRAM: Internal SRAM for fast data access and manipulation.
  • Timers/Counters: Multiple timer/counter channels for precise timing and event control.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with external devices and peripherals.
  • Analog-to-Digital Converter (ADC): High-resolution ADC for interfacing with analog sensors and signals.
  • Watchdog Timer: Provides a safety mechanism to prevent system malfunctions and ensure reliable operation.

Benefits

  • High Performance: Enables complex control algorithms and real-time processing capabilities.
  • Low Power Consumption: Extends battery life in portable applications and reduces energy costs in industrial environments.
  • Flexible Communication: Supports a wide range of communication protocols and interfaces, allowing seamless integration with various peripherals.
  • Enhanced System Reliability: The watchdog timer and robust design ensure stable system operation, even in harsh conditions.
  • Simplified Development: A comprehensive suite of development tools and software libraries is available to facilitate rapid application development.
  • Cost-Effective Solution: Integrates multiple functions on a single chip, reducing the overall system cost and complexity.

Additional Details

The CY90587CAPF-GS-153-BNDE1 microcontroller is designed to operate within a specified voltage and temperature range, ensuring reliable performance across various environmental conditions. It incorporates interrupt controllers for efficient handling of interrupt requests from different peripherals. The device also supports multiple power-saving modes to minimize power consumption during periods of inactivity. Please refer to the Infineon datasheet for detailed specifications, including electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess