EN
  • EN
  • DE

CY91F467DAPVSR-GS-UJE2

Part No CY91F467DAPVSR-GS-UJE2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 208QFP / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series *
Package Tray
Product Status Obsolete
Base Product Number CY91F467
Standard Package 240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1337951-CY91F467DAPVSR-GS-UJE2
Ultra Librarian 3D Model Ultra Librarian CY91F467DAPVSR-GS-UJE2 CAD Model

Description

The CY91F467DAPVSR-GS-UJE2 is a 32-bit microcontroller from Infineon Technologies, part of their Traveo II family. These microcontrollers are designed for automotive applications, offering robust performance and a range of integrated peripherals.

Applications

  • Automotive Body Control Modules (BCM): Managing various electronic functions within the vehicle, such as lighting, wipers, and door locks.
  • Gateway Control Units: Facilitating communication between different networks within the vehicle.
  • HVAC (Heating, Ventilation, and Air Conditioning) Systems: Controlling the temperature and airflow in the vehicle cabin.
  • Dashboard and Instrument Clusters: Displaying vehicle information to the driver.
  • Advanced Driver-Assistance Systems (ADAS): Supporting features such as lane departure warning, adaptive cruise control, and automatic emergency braking.

Features

  • 32-bit ARM Cortex-M4F CPU: Provides high performance with floating-point unit for efficient signal processing.
  • Up to 512KB Flash Memory: Stores the application code and data.
  • Up to 64KB SRAM: Provides fast access memory for runtime data.
  • Multiple Communication Interfaces: Including CAN FD, LIN, UART, SPI, and I2C for flexible connectivity.
  • Analog-to-Digital Converters (ADCs): Enables interfacing with analog sensors.
  • Timers and PWM Modules: Used for precise timing control and motor control applications.
  • Safety Features: Designed with safety mechanisms to meet automotive safety standards such as ASIL.
  • Operating Voltage: Typically operates at 3.3V or 5V.
  • Temperature Range: Automotive-grade temperature range, typically -40°C to +125°C.

Benefits

  • High Performance: The ARM Cortex-M4F core delivers excellent processing power for demanding automotive applications.
  • Integrated Peripherals: Reduces the need for external components, saving cost and board space.
  • Automotive Grade: Meets the stringent requirements of the automotive industry, ensuring reliability and durability.
  • Flexible Connectivity: Supports a wide range of communication protocols, enabling seamless integration with other vehicle systems.
  • Safety Compliant: Designed with safety features to meet automotive safety standards, enhancing vehicle safety.
  • Reduced System Cost: Integration and efficiency of the microcontroller can lead to lower overall system cost.

Additional Details

This microcontroller often comes in a LQFP package. Power consumption is typically low, optimized for automotive applications where power efficiency is crucial. The part is specifically designed for low power consumption in sleep modes to extend battery life. Development support includes compilers, debuggers, and evaluation boards to facilitate rapid prototyping and development.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $539.2593 $539.2593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess