EN
  • EN
  • DE

CYFP10021I01-1

Part No CYFP10021I01-1
Manufacturer Infineon Technologies
Catalog Data Acquisition - Touch Screen Controllers
Description IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Standard Package 220
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347631-CYFP10021I01-1
Ultra Librarian 3D Model Ultra Librarian CYFP10021I01-1 CAD Model

Description

The CYFP10021I01-1 is a touch screen controller from Infineon Technologies, designed for a wide range of applications requiring precise and responsive touch input. This controller integrates advanced sensing technology to provide accurate touch detection and gesture recognition.

Applications

  • Industrial control panels
  • Automotive infotainment systems
  • Point-of-sale (POS) terminals
  • Medical devices
  • Consumer electronics (tablets, smartphones)

Features

  • High-resolution touch sensing
  • Multi-touch support
  • Low power consumption
  • Integrated noise filtering
  • Advanced gesture recognition capabilities
  • I2C or SPI communication interface
  • Robust performance in harsh environments

Benefits

  • Improved user experience due to accurate and responsive touch input
  • Reduced system power consumption, extending battery life in portable devices
  • Enhanced reliability and durability in demanding applications
  • Simplified system integration through standard communication interfaces
  • Lower system cost due to integrated features and reduced external components

Additional Details

The CYFP10021I01-1 touch screen controller supports various touch technologies, including capacitive and resistive touch. It offers a high signal-to-noise ratio, ensuring accurate touch detection even in noisy environments. The controller is designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. Its flexible configuration options allow it to be easily adapted to different touch screen sizes and resolutions.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $2.6900
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $5.0142
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $7.3955
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO
Lowest to $16.8087
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16LFCSP / Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-LFCSP (4x4)
Lowest to $5.4545
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16LFCSP
Lowest to $2.8147
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Lowest to $58.5000
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess