EN
  • EN
  • DE
  • IT

FF450R33T3E3BPSA1

Part No FF450R33T3E3BPSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MOD 3300V 450A AGXHP100-3  /  IGBT Module Trench Field Stop Half Bridge 3300 V 450 A 1000000 W Chassis Mount AG-XHP100-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr Infineon Technologies
Series XHP™3
Package Tray
IGBT Type Trench Field Stop
Configuration Half Bridge
Voltage - Collector Emitter Breakdown (Max) 3300 V
Current - Collector (Ic) (Max) 450 A
Power - Max 1000000 W
Vce(on) (Max) @ Vge, Ic 2.75V @ 15V, 450A
Current - Collector Cutoff (Max) 5 mA
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package AG-XHP100-3
Base Product Number FF450R33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names SP001779538
Standard Package 1
Win Source Part Number 1022087-FF450R33T3E3BPSA1
Ultra Librarian 3D Model Ultra Librarian FF450R33T3E3BPSA1 CAD Model

Description

The FF450R33T3E3BPSA1 is an IGBT module manufactured by Infineon Technologies. IGBTs (Insulated Gate Bipolar Transistors) are semiconductor devices widely used in power electronics applications for switching and controlling high voltages and currents. This particular module is designed for demanding applications requiring high efficiency and reliability.

Applications:

  • Motor Drives: Controlling the speed and torque of electric motors in industrial and automotive applications.
  • Inverters: Converting DC power to AC power in solar inverters, UPS systems, and welding machines.
  • Power Supplies: Regulating voltage and current in high-power power supplies.
  • Traction: Controlling electric motors in trains, trams and electric vehicles.

Features:

  • High Blocking Voltage: Withstands high voltage levels in demanding applications.
  • Low Saturation Voltage: Minimizes power losses during operation, increasing efficiency.
  • Fast Switching Speed: Enables high-frequency operation and precise control.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink.
  • Robust Design: Withstands harsh operating conditions and provides long-term reliability.

Benefits:

  • High Efficiency: Reduces energy consumption and lowers operating costs.
  • Reliable Operation: Ensures stable and consistent performance in demanding applications.
  • Compact Size: Enables smaller and more integrated system designs.
  • Easy to Use: Simplified assembly and connection.
  • Optimized Performance: Designed for specific applications and operating conditions.

Additional Details:

The FF450R33T3E3BPSA1 IGBT module features a robust package designed for efficient heat dissipation. Key specifications include collector-emitter voltage, collector current, gate-emitter voltage, and switching frequencies. The module incorporates advanced IGBT technology to minimize switching losses and improve overall efficiency. The isolated baseplate simplifies thermal management and provides electrical isolation. The module is designed for reliable operation in harsh environments. Detailed specifications and application notes are available in the product datasheet. Proper cooling is essential for optimal performance and long-term reliability. The module is lead-free and RoHS compliant. The internal construction includes multiple IGBT chips connected in parallel to achieve the desired current rating. It is important to consult the manufacturer's datasheet for detailed information on mounting, cooling, and application guidelines.

You May Also Be Interested in

Shanghai Lu-Semi Technology Co., Ltd.
166W 90A 650V TO-3P Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
IGBT MODULE VCES 1200V 150A
Lowest to $95.1430
IXYS
IGBT MODULE 1200V 125A 640W E3 / IGBT Module NPT Full Bridge Inverter 1200 V 125 A 640 W Chassis Mount E3
Need more? Email Us
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.4879
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 800A 2900W / IGBT Module Half Bridge 600 V 800 A 2900 W Chassis Mount Module
Lowest to $10.9568
Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,038.7582 $1,038.7582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess