EN
  • EN
  • DE
  • IT

IAUC60N04S6L039ATMA1

Part No IAUC60N04S6L039ATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description IAUC60N04S6L039ATMA1 / N-Channel 40 V 60A (Tc) 42W (Tc) Surface Mount PG-TDSON-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Infineon Technologies
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 4.02mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2V @ 14µA
Gate Charge (Qg) (Max) @ Vgs 20 nC @ 10 V
Vgs (Max) ±16V
Input Capacitance (Ciss) (Max) @ Vds 1179 pF @ 25 V
Power Dissipation (Max) 42W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package PG-TDSON-8
Case / Package 8-PowerTDFN
Base Product Number IAUC60
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 448-IAUC60N04S6L039ATMA1TR,SP001700156,448-IAUC60N04S6L039ATMA1DKR,448-IAUC60N04S6L039ATMA1CT
Standard Package 5,000
Win Source Part Number 1324094-IAUC60N04S6L039ATMA1
Ultra Librarian 3D Model Ultra Librarian IAUC60N04S6L039ATMA1 CAD Model

Description

The Infineon Technologies IAUC60N04S6L039ATMA1 is a N-Channel MOSFET transistor with a drain to source voltage (Vdss) of 40 V and a continuous drain current (Id) of 60A (Tc) at 25°C.

  • Drain to Source Voltage (Vdss): 40 V
  • Continuous Drain Current (Id): 60A (Tc) @ 25°C
  • Rds On (Max) @ Id, Vgs: 4.02mOhm @ 30A, 10V
  • Mount Type: surface mount
  • Package: PG-TDSON-8 package
  • Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
  • Input Capacitance (Ciss) (Max) @ Vds: 1179 pF @ 25 V
  • Operating Temperature Range: -55°C to 175°C (TJ)
  • ROHS3 Compliant: Yes

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7173 $50.2110
170+ $0.5886 $100.0620
265+ $0.5702 $151.1030
365+ $0.5518 $201.4070
470+ $0.5334 $250.6980
630+ $0.4782 $301.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess