The IPD60N10S4L-12 is a StrongIRFET™ power MOSFET from Infineon Technologies. It is an N-channel enhancement mode MOSFET designed for high-current and efficient power switching applications. Part of the StrongIRFET™ family, it boasts a combination of low on-resistance, high current capability, and robust avalanche performance, making it ideal for demanding applications where efficiency and reliability are paramount.
Applications:
- Synchronous Rectification in SMPS
- Motor Control
- DC-DC Converters
- Battery Management Systems (BMS)
- Power Tools
Features:
- Low on-resistance RDS(on)
- High current capability
- Avalanche rated
- Logic Level Gate Drive
- 100% Avalanche Tested
- Optimized for high-frequency switching
- Robust Body Diode
Benefits:
- Increased efficiency in power conversion stages
- Reduced power dissipation, leading to cooler operation
- Simplified gate drive design
- Enhanced system reliability and ruggedness
- Optimal performance in high-frequency applications
Additional Details:
The IPD60N10S4L-12 is housed in a PG-TO252 package. It features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of up to 60A. The device is designed for operating junction temperatures up to 175°C. The combination of low RDS(on) and high current capability makes this MOSFET well-suited for a variety of power switching applications.