EN
  • EN
  • DE

IPD90N06S4L-06

Part No IPD90N06S4L-06
Manufacturer Infineon Technologies
Catalog Misc Products
Description OptiMOS-T2 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825993-IPD90N06S4L-06
Ultra Librarian 3D Model Ultra Librarian IPD90N06S4L-06 CAD Model

Description

The IPD90N06S4L-06 is a single N-channel OptiMOS™ power MOSFET from Infineon Technologies. It is designed for high-efficiency power conversion and management in a wide range of applications. The OptiMOS™ family is known for its low on-resistance (Rds(on)) and excellent switching performance, contributing to reduced power losses and improved system efficiency.

Applications:

  • Synchronous rectification in SMPS (Switched-Mode Power Supplies)
  • DC-DC converters
  • Motor control applications
  • Load switches
  • Battery management systems
  • LED lighting
  • OR-ing circuits

Features:

  • N-channel MOSFET
  • Drain-source voltage (Vds): 60V
  • Continuous drain current (Id): 90A (limited by package)
  • On-resistance (Rds(on)): 6 mΩ (typical)
  • Logic Level
  • Low gate charge (Qg)
  • Avalanche rated
  • PG-TO252-3 package (DPAK)
  • RoHS compliant

Benefits:

  • High efficiency: Low Rds(on) minimizes conduction losses, resulting in improved power efficiency.
  • Fast switching: Low gate charge enables fast switching speeds, reducing switching losses.
  • Robust performance: Avalanche rating ensures reliable operation under transient conditions.
  • Logic level gate drive: Allows direct drive from microcontrollers and logic circuits.
  • Compact size: The DPAK package is suitable for space-constrained applications.

Additional Details:

The IPD90N06S4L-06 is designed with Infineon's advanced OptiMOS™ technology, which provides superior performance compared to standard MOSFETs. The low gate charge reduces the power required to drive the MOSFET, improving overall system efficiency. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage. The logic-level gate drive simplifies the design by allowing direct connection to low-voltage control circuits. The DPAK package offers good thermal performance and is suitable for surface mount assembly. The device is commonly used in applications requiring high efficiency, high power density, and robust performance. The datasheet provides detailed specifications on Rds(on), Qg, and other performance parameters. The part is designed for optimized power management systems.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1736 $52.8120
105+ $0.9629 $101.1045
165+ $0.9328 $153.9120
225+ $0.9028 $203.1300
290+ $0.8727 $253.0830
385+ $0.7824 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess