EN
  • EN
  • DE
  • IT

IPI08CN10N G

Part No IPI08CN10N G
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 95A TO262-3  /  N-Channel 100 V 95A (Tc) 167W (Tc) Through Hole PG-TO262-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Infineon Technologies
Series OptiMOS™
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 95A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 8.5mOhm @ 95A, 10V
Vgs(th) (Max) @ Id 4V @ 130µA
Gate Charge (Qg) (Max) @ Vgs 100 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 6660 pF @ 50 V
Power Dissipation (Max) 167W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package PG-TO262-3
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Base Product Number IPI08C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names SP000208926,IPI08CN10NG,IPI08CN10N G-ND
Standard Package 500
Win Source Part Number 1027625-IPI08CN10N G
Ultra Librarian 3D Model Ultra Librarian IPI08CN10N G CAD Model

Description

The Infineon Technologies 1027625-IPI08CN10N G is an N-channel MOSFET transistor from the OptiMOS™ series.

  • Channel Type: N-channel
  • Series: OptiMOS™
  • Drain to Source Voltage: 100V
  • Continuous Drain Current: 95A (Tc)
  • Maximum On-Resistance: 8.5mOhm @ 95A and 10V
  • Gate Threshold Voltage: 4V @ 130μA
  • Package Type: Through-hole
  • Operating Temperature: -55°C to 175°C (TJ)
  • Product Status: Obsolete

You May Also Be Interested in

Rohm Semiconductor
Lowest to $2.5665
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
IXYS
MOSFET N-CH 800V 13A ISOPLUS220
Need more? Email Us
Rohm Semiconductor
Lowest to $0.2264
Renesas Electronics America
Lowest to $16.2308
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
NEC
Lowest to $1.2018
Toshiba Semiconductor and Storage
Lowest to $5.6478
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess