EN
  • EN
  • DE
  • IT

IRAM136-0461G

Part No IRAM136-0461G
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IC MOD PWR HYBRID 600V 4A MOTOR  /  Power Driver Module IGBT 3 Phase 600 V 9.4 A 23-PowerSSIP Module, 22 Leads, Formed Leads
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr Infineon Technologies
Series iMOTION™
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 9.4 A
Voltage 600 V
Voltage - Isolation 2000Vrms
Mounting Type Through Hole
Package / Case 23-PowerSSIP Module, 22 Leads, Formed Leads
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names INFINFIRAM136-0461G,SP001533524,2156-IRAM136-0461G-IT
Standard Package 80
Win Source Part Number 1065469-IRAM136-0461G
Ultra Librarian 3D Model Ultra Librarian IRAM136-0461G CAD Model

Description

The IRAM136-0461G is a power driver module from Infineon Technologies, belonging to the iMOTION™ series.

  • Transistor Type: IGBT
  • Voltage: 600 V
  • Current: 9.4 A
  • Package: 23-PowerSSIP Module, 22 Leads, Formed Leads
  • Standard Packages: 80
  • Status: Obsolete
  • Alternative Parts: STK554U362C-E, STK534U362C-E, and STK541UC62K-EIRAM136-0461G
  • Application: Power driver modules

You May Also Be Interested in

STMicroelectronics
IPM IGBT 600V 18A 25-Pin SDIP Tube / IGBT IPM MODULE 17A 600V 25SDIP
Need more? Email Us
Infineon Technologies
High Reliability Intelligent Power Modules IC / Plug N DriveTM Integrated Power Module for Appliance Motor Drive | IC POWER MODULE PLUG N DRIVE INT
Lowest to $8.4265
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications | IC PWR HYBRID 600V 12A SIP2
Lowest to $62.3999
STMicroelectronics
PWR MODULE 600V 3A 26DIP
Lowest to $19.7577
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $15.8904
ON Semiconductor
Motion SPMR 5 Series | MODULE SPM 250V 2A SPM5P-023
Lowest to $10.3376
ON Semiconductor
Smart Power Module (SPM®) | IC SMART POWER MOD 2A SPM22-AD
Lowest to $7.3127
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications | POWER DRIVER 3 PHASE 600V MODULE
Lowest to $46.8001
Infineon Technologies
Integrated Power Hybrid IC for Low Voltage Motor Applications | IC INTEGRATD PWR HYBRID 30A 150V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess