EN
  • EN
  • DE
  • IT

IRGP4068D-EPBF

Part No IRGP4068D-EPBF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 600V 96A 330W TO247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Bulk
Status Not For New Designs
IGBT Type Trench
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 96A
Pulsed Collector Current 144A
Collector-emitter saturation voltage(Max) 2.14V @ 15V, 48A
Maximum Power Dissipation 330W
Total Switching Energy(Ets) 1.28mJ (off)
Input Type Standard
Gate Charge 95nC
Turn-on and Turn-off delay time -/145ns
Testing Conditions 400V, 48A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 069678-IRGP4068D-EPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRGP4068D-EPBF CAD Model

Description

The Infineon IRGP4068D-EPBF is an IGBT type component that is part of the Discrete Semiconductor Products category. It is packaged in TO-247AD and is mounted through hole.

  • Maximum Collector-Emitter Breakdown Voltage: 600V
  • Maximum Current Collector: 96A
  • Maximum Power Dissipation: 330W
  • VCE(sat): low
  • Switching Speed: high
  • Application: commonly used in power switching applications such as motor control and power supplies.
  • Manufacturer: Infineon Technologies
  • Supply and Demand Status: limited.

You May Also Be Interested in

Harris Corporation
7A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
Fairchild/ON Semiconductor
IGBT, 330V, N-CHANNEL, TO-220AB
Lowest to $2.4475
Microsemi Corporation
IGBT 900V 43A 250W TO220
Need more? Email Us
Fairchild/ON Semiconductor
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Infineon Technologies
IGBT, 9.6A, 1200V, N-CHANNEL
Lowest to $11.6760
IXYS
DISC IGBT PT-MID FREQUENCY TO-24
Lowest to $17.4500
Microchip Technology
IGBT NPT SINGLE 1200V 50A TO-264
Lowest to $148.2426
Microchip Technology
IGBT 600V 150A 625W TMAX
Need more? Email Us
Infineon Technologies
POWER BIPOLAR TRANSISTOR NPN
Lowest to $1.0511

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.5916 $75.5496
13+ $10.3317 $134.3121
20+ $10.0088 $200.1760
27+ $9.6859 $261.5193
35+ $9.3630 $327.7050
47+ $8.3944 $394.5368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,772 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess