EN
  • EN
  • DE
  • IT

IRGS4062DPBF

Part No IRGS4062DPBF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 600V 48A 250W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
IGBT Type Trench
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 48A
Pulsed Collector Current 96A
Collector-emitter saturation voltage(Max) 1.95V @ 15V, 24A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 115μJ (on), 600μJ (off)
Input Type Standard
Gate Charge 50nC
Turn-on and Turn-off delay time 41ns/104ns
Testing Conditions 400V, 24A, 10 Ohm, 15V
Reverse Recovery Time (trr) 89ns
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 088980-IRGS4062DPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRGS4062DPBF CAD Model

Description

The Infineon Technologies IGBT transistor, part number IRGS4062DPBF, is a surface-mounting transistor with a maximum current collector of 48A and a maximum power dissipation of 250W.

  • Maximum Current Collector: 48A
  • Maximum Power Dissipation: 250W
  • Reverse Recovery Time (trr): 89ns
  • Collector-Emitter Saturation Voltage (Max): 1.95V @ 15V, 24A
  • Product Category: Discrete Semiconductor Products
  • Popularity: High
  • Supply and Demand Status: Limited

You May Also Be Interested in

Fairchild/ON Semiconductor
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Infineon Technologies
POWER BIPOLAR TRANSISTOR NPN
Lowest to $1.0511
Infineon Technologies
IGBT
Lowest to $1.5954
IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
Harris Corporation
14A, 600V, N-CHANNEL IGBT
Lowest to $16.9513
IXYS
DISC IGBT PT-MID FREQUENCY TO-24
Need more? Email Us
Renesas Electronics America
N-CHANNEL IGBT, 900V, 60A / IGBT
Need more? Email Us
IXYS
DISC IGBT PT-MID FREQUENCY TO-24
Lowest to $17.4500
IXYS
DISC IGBT PT-LOW FREQUENCY TO-22
Lowest to $4.8151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6520 $58.3440
52+ $2.1760 $113.1520
80+ $2.1080 $168.6400
110+ $2.0400 $224.4000
142+ $1.9720 $280.0240
191+ $1.7680 $337.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,390 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess