EN
  • EN
  • DE
  • IT

IRS2332DJTRPBF

Part No IRS2332DJTRPBF
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC BRIDGE DVR 3PH 600V 44-PLCC / Driver 600V 6-OUT High and Low Side Half Brdg Inv 32-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Reel package
Part Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type 3-Phase
Number of Drivers 6
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 10 V ~ 20 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 250mA, 500mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise / Fall Time (Typ) 80ns, 35ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 44-LCC (J-Lead), 32 Leads
Manufacturer Package 44-PLCC, 32 Leads (16.58x16.58)
Win Source Part Number 777138-IRS2332DJTRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name IRS2332
Introduction Date May 08, 2008
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IRS2332DJTRPBF CAD Model

Description

The Infineon Technologies IRS2332DJTRPBF is a 3-phase half-bridge gate driver IC with 6 drivers.

  • Operating Supply Voltage: 10V to 20V
  • High Side Voltage: Up to 600V (bootstrap)
  • Channel Type: IGBT and N-channel MOSFET
  • Logic Voltage: 0.8V to 2.2V
  • Rise/Fall Time: 80ns / 35ns
  • Package: 44-LCC (J-Lead), 32 Leads
  • Mounting Technology: SMD
  • EOL: Yes

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.7498 $73.7490
11+ $12.1026 $133.1286
17+ $11.7244 $199.3148
23+ $11.3462 $260.9626
30+ $10.9679 $329.0370
40+ $9.8334 $393.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess