EN
  • EN
  • DE

PMB8815

Part No PMB8815
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350556-PMB8815
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB8815 CAD Model

Description

The PMB8815, manufactured by Infineon Technologies, is a highly integrated baseband power management IC designed for mobile communication devices. It efficiently manages the power distribution and control within the device, optimizing performance and extending battery life.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Mobile broadband devices

Features

  • Integrated Power Management: Combines multiple power management functions into a single chip.
  • Multiple Voltage Regulators: Provides various regulated voltage rails to power different device components.
  • Dynamic Voltage Scaling (DVS): Adjusts voltage levels dynamically to optimize power consumption based on workload.
  • Battery Charging Management: Integrates battery charging circuitry for safe and efficient battery charging.
  • Power Sequencing: Controls the power-up and power-down sequence of different device components.
  • Overvoltage and Overcurrent Protection: Protects the device from damage due to voltage or current surges.

Benefits

  • Extended Battery Life: Efficient power management extends the operating time of mobile devices.
  • Reduced BOM Cost: Integration of multiple functions reduces the number of discrete components.
  • Improved System Performance: Dynamic voltage scaling optimizes performance based on workload.
  • Enhanced System Reliability: Protection features prevent damage from voltage or current surges.
  • Simplified System Design: Integration simplifies power management design and reduces development time.

Additional Details

The PMB8815 typically supports various battery chemistries, including lithium-ion and lithium-polymer. It communicates with the application processor via a digital interface, such as I2C or SPI. The device incorporates sophisticated power management algorithms to minimize power consumption in different operating modes. It also includes thermal management features to prevent overheating. The PMB8815 is designed to meet stringent industry standards for safety and electromagnetic compatibility (EMC). It plays a critical role in ensuring the reliable and efficient operation of mobile devices.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess