EN
  • EN
  • DE

SAF-TC1115-L100EB BB

Part No SAF-TC1115-L100EB BB
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Infineon Technologies
Series TC11xx
Package Tray
Product Status Obsolete
Core Processor TriCore™
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, FIFO, I²C, IrDA, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 72
Program Memory Type ROMless
RAM Size 144K x 8
Supply Voltage - Operating 1.43V ~ 1.58V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 208-LBGA
Supplier Device Package P-LBGA-208-2
Base Product Number SAF-TC1115
Other Names SAF-TC1115-L100EB BB,SP000099814,SAFTC1115L100EBBB,FT1115L100EBBBNP,SAF-TC1115-L100EBBB
Standard Package 90
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 1264683-SAF-TC1115-L100EB BB
Ultra Librarian 3D Model Ultra Librarian SAF-TC1115-L100EB BB CAD Model

Description

Infineon Technologies has manufactured this electronic component with the Win Source Part Number 1264683-SAF-TC1115-L100EB BB.

  • Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
  • Series: TC11xx series
  • Core Processor: TriCore™ core processor
  • Speed: 100MHz
  • Packaging: Tray
  • Standard Package: 90
  • Mounting: SMD (SMT)
  • Core Size: 32-bit single-core
  • Connectivity: CANbus, EBI/EMI, FIFO, I²C, IrDA, SPI, UART/USART
  • Peripherals: DMA, POR, PWM, WDT
  • Number of I/O: 72
  • Program Memory: Not available
  • EEPROM Size: Not available
  • RAM Size: 144K x 8
  • Data Converters: None
  • Oscillator Type: External
  • Package/Case: 208-LBGA
  • Supplier Device Package: P-LBGA-208-2
  • Temperature Range: -40°C to 85°C (TA)
  • Supply Voltage: 1.43V to 1.58V
  • MSL Level: 3 (168 hours)
  • REACH Status: REACH unaffected
  • HTSUS: 8542.31.0001

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess